The CAD323JD is a TeSys Deca control relay with 3NO+2NC contacts and a 12 V DC coil for control circuits. It mounts on a plate or rail using spring terminals for 1-2.5 mm² cables. Rated for 690 V AC and 10 A thermal current, it handles 140 A AC or 250 A DC making capacity, with a 6 kV impulse withstand. Mechanical durability is 30 million cycles at 180 cycles per minute. Dimensions are 99 mm × 45 mm × 93 mm, weighing 0.58 kg. It operates from -40 °C to 70 °C with derating above 60 °C, complies with IEC 60947-5-1, UL, and CSA standards, and has an IP2X front protection rating.
RELAY GEN PURPOSE 5PST 10A 12V
| DigiKey | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 4008-CAD323JD-ND |
| Product Name | Power Relays, Over 2 Amps |
| Relay Type | General |