The 700-CF220D is an IEC control relay with a 120V, 60 Hz AC coil and 2 normally open and 2 normally closed contacts. It features a front-mounting design and is rated for up to 10 A switching capacity under NEMA AC and DC duty cycles. The relay uses silver contacts and complies with IEC 60947-1 / -4-1 standards for auxiliary contact configurations. Its housing supports modular auxiliary contact blocks for flexible circuit arrangements.
MCS-CF Control Relay, 2 N.O. / 2 N.C., 110V 50Hz / 120V 60Hz
| Allen-Bradley / Rockwell Automation | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 700-CF220D |
| Product Name | Industrial Relay |