Schneider Electric Relay, 2No, 2Nc, 600Vac, 10A; Contact Configuration Schneider Electric CA4KN22BW3

Description
RELAY, 2NO, 2NC, 600VAC, 10A; Contact Configuration:DPST-N O, DPST-NC; Coil Voltage:24VDC; Contact Current:10A; Product Range:CA Series; Relay Mounting:DIN Rail, Panel; Coil Type:DC; Contact Voltage VAC:600VAC; Relay Terminals:Screw; RoHS Compliant: Yes
Description
RELAY, 2NO, 2NC, 600VAC, 10A; Contact Configuration:DPST-N O, DPST-NC; Coil Voltage:24VDC; Contact Current:10A; Product Range:CA Series; Relay Mounting:DIN Rail, Panel; Coil Type:DC; Contact Voltage VAC:600VAC; Relay Terminals:Screw; RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Relay, 2No, 2Nc, 600Vac, 10A; Contact Configuration Schneider Electric - 66AH9434 - Newark, An Avnet Company
Chicago, IL, United States
Relay, 2No, 2Nc, 600Vac, 10A; Contact Configuration Schneider Electric
66AH9434
Relay, 2No, 2Nc, 600Vac, 10A; Contact Configuration Schneider Electric 66AH9434
RELAY, 2NO, 2NC, 600VAC, 10A; Contact Configuration:DPST-N O, DPST-NC; Coil Voltage:24VDC; Contact Current:10A; Product Range:CA Series; Relay Mounting:DIN Rail, Panel; Coil Type:DC; Contact Voltage VAC:600VAC; Relay Terminals:Screw; RoHS Compliant: Yes

RELAY, 2NO, 2NC, 600VAC, 10A; Contact Configuration:DPST-NO, DPST-NC; Coil Voltage:24VDC; Contact Current:10A; Product Range:CA Series; Relay Mounting:DIN Rail, Panel; Coil Type:DC; Contact Voltage VAC:600VAC; Relay Terminals:Screw; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category High Voltage Relays
Product Number 66AH9434
Product Name Relay, 2No, 2Nc, 600Vac, 10A; Contact Configuration Schneider Electric
Features Latching
Poles Double Pole (DP)
Throw Single Throw
Unlock Full Specs
to access all available technical data

Similar Products

Solid-state high-voltage signalling relay - ZH842H Series - Schaltbau GmbH
Specs
Operating Temp -40 to 185 F (-40 to 85 C)
DC Voltage 110 volts
View Details
Power Relays - FTR-F3 5A, TV-3, TV-5 - FCL Components America
Specs
Mounting TH
View Details
Power Relays - 2254644 - RS Components, Ltd.
RS Components, Ltd.
Specs
DC Coil Voltage 24 volts
Approvals RoHS
AC Voltage 1500 volts
View Details