Schneider Electric Contactors CA3KN40BD

Description
Schneider Electric CA3KN40BD Contactor
Request a Quote Datasheet
Description
Schneider Electric CA3KN40BD Contactor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Contactors - 2796309 - RS Components, Ltd.
Corby, Northants, United Kingdom
Contactors
2796309
Contactors 2796309
Schneider Electric CA3KN40BD Contactor

Schneider Electric CA3KN40BD Contactor

Supplier's Site
Relay, Control, 4Pst-No, 24V; Load Current Inductive Schneider Electric - 15B6857 - Newark, An Avnet Company
Chicago, IL, United States
Relay, Control, 4Pst-No, 24V; Load Current Inductive Schneider Electric
15B6857
Relay, Control, 4Pst-No, 24V; Load Current Inductive Schneider Electric 15B6857
RELAY, CONTROL, 4PST-NO, 24V; Load Current Inductive:10A; Relay Mounting:DIN Rail, Panel; Operating Voltage:690V; Contact Configuration:4PST-N O; No. of Poles:4 Pole; Switching Power AC3:-; Switching Current AC1:- RoHS Compliant: Yes

RELAY, CONTROL, 4PST-NO, 24V; Load Current Inductive:10A; Relay Mounting:DIN Rail, Panel; Operating Voltage:690V; Contact Configuration:4PST-NO; No. of Poles:4 Pole; Switching Power AC3:-; Switching Current AC1:- RoHS Compliant: Yes

Supplier's Site Datasheet
Relay, Control, 4N/o, 24V; Load Current Inductive Schneider Electric - 66AH9433 - Newark, An Avnet Company
Chicago, IL, United States
Relay, Control, 4N/o, 24V; Load Current Inductive Schneider Electric
66AH9433
Relay, Control, 4N/o, 24V; Load Current Inductive Schneider Electric 66AH9433
RELAY, CONTROL, 4N/O, 24V; Load Current Inductive:10A; Relay Mounting:DIN Rail; Operating Voltage:600VAC; Contact Configuration:4NO; No. of Poles:4 Pole; Switching Power AC3:-; Switching Current AC1:-; Coil Voltage VAC Nom:-; Coil RoHS Compliant: Yes

RELAY, CONTROL, 4N/O, 24V; Load Current Inductive:10A; Relay Mounting:DIN Rail; Operating Voltage:600VAC; Contact Configuration:4NO; No. of Poles:4 Pole; Switching Power AC3:-; Switching Current AC1:-; Coil Voltage VAC Nom:-; Coil RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Contactors Electrical Contactors Electrical Contactors
Product Number 2796309 15B6857 66AH9433
Product Name Contactors Relay, Control, 4Pst-No, 24V; Load Current Inductive Schneider Electric Relay, Control, 4N/o, 24V; Load Current Inductive Schneider Electric
Type Electrical Contactor Electrical Contactor Electrical Contactor
International Approvals RoHS Compliant
Poles 4 4 4
Unlock Full Specs
to access all available technical data

Similar Products

Type 22.32 - Modular contactors 25A - 223200121320 - Finder S.p.A. con unico socio
Specs
Type Electrical Contactor
International Approvals CE-2, IMQ-grande, EAC-1, LLOYD, ukca, CLUS, RINA
Poles 2
View Details
Definite Purpose Contactors - 9-1611015-6 - TE Connectivity
Specs
Type Electrical Contactor
Poles 3
VAC 24 volts
View Details
C152, C153, C154 - Multi-pole universally configurable AC and DC contactors -  - Schaltbau GmbH
Specs
Type Electrical Contactor
Current 160 amps
VDC 450 volts
View Details
Contactors - 3596-GX12JBB-ND - DigiKey
Sensata Technologies
Specs
Type Electrical Contactor
Mounting Chassis Mount
Operating Temperature -67 to 185 F (-55 to 85 C)
View Details