Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
ELECTROMECHANICAL RELAYS
SCHNEIDER ELECTRIC
CA2KN22L7 -- CONTROL RELAY 600VAC 10AMP IEC +OPTIONS SCHNEIDER ELECTRIC
Schneider Electric
Control Relay 600Vac 10Amp Iec +Options Schneider Electric
CA2KN22L7
Description
CONTROL RELAY 600VAC 10AMP IEC +OPTIONS
Newark, An Avnet Company
Done
Description
CONTROL RELAY 600VAC 10AMP IEC +OPTIONS
Suppliers
Company
Product
Description
Supplier Links
Newark, An Avnet Company
Chicago, IL, United States
Control Relay 600Vac 10Amp Iec +Options Schneider Electric
79C5318
Control Relay 600Vac 10Amp Iec +Options Schneider Electric
79C5318
CONTROL RELAY 600VAC 10AMP IEC +OPTIONS
CONTROL RELAY 600VAC 10AMP IEC +OPTIONS
Supplier's Site
Technical Specifications
Newark, An Avnet Company
Product Category
Electromechanical Relays
Product Number
79C5318
Product Name
Control Relay 600Vac 10Amp Iec +Options Schneider Electric
Unlock Full Specs
to access all available technical data
Similar Products
WAGO
Relay module
2042-3014
Specs
Mounting
Pluggable module for TOPJOB ® S carrier terminal block
View Details
3
suppliers
RS Components, Ltd.
Force Guided Relays
102456
Specs
Mounting
PCBoard; Pcb mount
Poles
Double Pole (DP)
Throw
Double Throw
View Details
Allen-Bradley / Rockwell Automation
Relay
700-CFB040KJ
View Details
TE Connectivity
Electromechanical Relays & Contactors
1-1393224-2
Specs
Approvals
EU ELV Compliant; RoHS
Operating Temp
-40 to 158 F (-40 to 70 C)
AC Voltage
400 volts
View Details
4
suppliers