SINGLE WALL WASH RECESSED ROUGH IN HOUSING TYPE
11 1/2 INCH
UL, CUL APPROVAL
DAMP LOCATION APPLICATION
ELECTRONIC, HPF BALLAST TYPE
1 LAMP(S)
GX24Q4 F26/F42 TRT, 4 PIN LAMP TYPE
26/42 W LAMP WATTAGE
16 GAUGE GALVANIZED STEEL MOUNTING RING HOUSING MATERIAL
120/277 V BALLAST/LINE VOLTAGE
9 INCH NOMINAL APERTURE SIZE
ROUND APERTURE SHAPE
VERTICAL LAMP MOUNTING POSITION
4 INCH X 6 INCH GALVANIZED STEEL, (6) 1/2 INCH, (1) 3/4 INCH KNOCKOUT, (8) 12 AWG 90 DEG C THROUGH BRANCH CIRCUIT CONDUCTOR JUNCTION BOX TYPE
9 1/4 INCH CEILING OPENING SIZE
INDY[T], JUNO[R] BRAND
WITH SELF-FLANGED, SPECULAR/SATIN ALZAK[R] REFLECTOR
C9 MODEL
Juno Lighting Group
Done
Datasheet
Description
SINGLE WALL WASH RECESSED ROUGH IN HOUSING TYPE
11 1/2 INCH
UL, CUL APPROVAL
DAMP LOCATION APPLICATION
ELECTRONIC, HPF BALLAST TYPE
1 LAMP(S)
GX24Q4 F26/F42 TRT, 4 PIN LAMP TYPE
26/42 W LAMP WATTAGE
16 GAUGE GALVANIZED STEEL MOUNTING RING HOUSING MATERIAL
120/277 V BALLAST/LINE VOLTAGE
9 INCH NOMINAL APERTURE SIZE
ROUND APERTURE SHAPE
VERTICAL LAMP MOUNTING POSITION
4 INCH X 6 INCH GALVANIZED STEEL, (6) 1/2 INCH, (1) 3/4 INCH KNOCKOUT, (8) 12 AWG 90 DEG C THROUGH BRANCH CIRCUIT CONDUCTOR JUNCTION BOX TYPE
9 1/4 INCH CEILING OPENING SIZE
INDY[T], JUNO[R] BRAND
WITH SELF-FLANGED, SPECULAR/SATIN ALZAK[R] REFLECTOR
C9 MODEL
SINGLE WALL WASH RECESSED ROUGH IN HOUSING TYPE
11 1/2 INCH
UL, CUL APPROVAL
DAMP LOCATION APPLICATION
ELECTRONIC, HPF BALLAST TYPE
1 LAMP(S)
GX24Q4 F26/F42 TRT, 4 PIN LAMP TYPE
26/42 W LAMP WATTAGE
16 GAUGE GALVANIZED STEEL MOUNTING RING HOUSING MATERIAL
120/277 V BALLAST/LINE VOLTAGE
9 INCH NOMINAL APERTURE SIZE
ROUND APERTURE SHAPE
VERTICAL LAMP MOUNTING POSITION
4 INCH X 6 INCH GALVANIZED STEEL, (6) 1/2 INCH, (1) 3/4 INCH KNOCKOUT, (8) 12 AWG 90 DEG C THROUGH BRANCH CIRCUIT CONDUCTOR JUNCTION BOX TYPE
9 1/4 INCH CEILING OPENING SIZE
INDY[T], JUNO[R] BRAND
WITH SELF-FLANGED, SPECULAR/SATIN ALZAK[R] REFLECTOR
C9 MODEL
SINGLE WALL WASH RECESSED ROUGH IN HOUSING TYPE
11 1/2 INCH
UL, CUL APPROVAL
DAMP LOCATION APPLICATION
ELECTRONIC, HPF BALLAST TYPE
1 LAMP(S)
GX24Q4 F26/F42 TRT, 4 PIN LAMP TYPE
26/42 W LAMP WATTAGE
16 GAUGE GALVANIZED STEEL MOUNTING RING HOUSING MATERIAL
120/277 V BALLAST/LINE VOLTAGE
9 INCH NOMINAL APERTURE SIZE
ROUND APERTURE SHAPE
VERTICAL LAMP MOUNTING POSITION
4 INCH X 6 INCH GALVANIZED STEEL, (6) 1/2 INCH, (1) 3/4 INCH KNOCKOUT, (8) 12 AWG 90 DEG C THROUGH BRANCH CIRCUIT CONDUCTOR JUNCTION BOX TYPE
9 1/4 INCH CEILING OPENING SIZE
INDY[T], JUNO[R] BRAND
WITH SELF-FLANGED, SPECULAR/SATIN ALZAK[R] REFLECTOR