Juno Lighting Group Incandescent/Fluorescent/Hid Recessed Trim C952X-CS

Description
SHALLOW CROSS BLADE LOUVER TYPE 0.05 INCH THK ALUMINUM REFLECTOR MATERIAL 8 9/16 INCH DIA X 5 1/4 INCH H SIZE SATIN CLEAR ALZAK[R] LOUVER FINISH INDY[T] C9HX SERIES TRIPLE TUBE HORIZONTAL COMPACT FLUORESCENT HOUSING USED ON UL, CUL APPROVAL DAMP LOCATION APPLICATION 9 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE (2) TRIPLE TUBE 26/32/42 W FLUORESCENT LAMP TYPE INDY[T], JUNO[R] BRAND C952X MODEL
Datasheet
Description
SHALLOW CROSS BLADE LOUVER TYPE 0.05 INCH THK ALUMINUM REFLECTOR MATERIAL 8 9/16 INCH DIA X 5 1/4 INCH H SIZE SATIN CLEAR ALZAK[R] LOUVER FINISH INDY[T] C9HX SERIES TRIPLE TUBE HORIZONTAL COMPACT FLUORESCENT HOUSING USED ON UL, CUL APPROVAL DAMP LOCATION APPLICATION 9 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE (2) TRIPLE TUBE 26/32/42 W FLUORESCENT LAMP TYPE INDY[T], JUNO[R] BRAND C952X MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Incandescent/Fluorescent/Hid Recessed Trim - C952X-CS - Juno Lighting Group
Des Plaines, IL, USA
Incandescent/Fluorescent/Hid Recessed Trim
C952X-CS
Incandescent/Fluorescent/Hid Recessed Trim C952X-CS
SHALLOW CROSS BLADE LOUVER TYPE 0.05 INCH THK ALUMINUM REFLECTOR MATERIAL 8 9/16 INCH DIA X 5 1/4 INCH H SIZE SATIN CLEAR ALZAK[R] LOUVER FINISH INDY[T] C9HX SERIES TRIPLE TUBE HORIZONTAL COMPACT FLUORESCENT HOUSING USED ON UL, CUL APPROVAL DAMP LOCATION APPLICATION 9 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE (2) TRIPLE TUBE 26/32/42 W FLUORESCENT LAMP TYPE INDY[T], JUNO[R] BRAND C952X MODEL
  • SHALLOW CROSS BLADE LOUVER TYPE
  • 0.05 INCH THK ALUMINUM REFLECTOR MATERIAL
  • 8 9/16 INCH DIA X 5 1/4 INCH H SIZE
  • SATIN CLEAR ALZAK[R] LOUVER FINISH
  • INDY[T] C9HX SERIES TRIPLE TUBE HORIZONTAL COMPACT FLUORESCENT HOUSING USED ON
  • UL, CUL APPROVAL
  • DAMP LOCATION APPLICATION
  • 9 INCH NOMINAL APERTURE SIZE
  • ROUND APERTURE SHAPE
  • (2) TRIPLE TUBE 26/32/42 W FLUORESCENT LAMP TYPE
  • INDY[T], JUNO[R] BRAND
  • C952X MODEL
Supplier's Site Datasheet

Technical Specifications

  Juno Lighting Group
Product Category Lighting Fixtures
Product Number C952X-CS
Product Name Incandescent/Fluorescent/Hid Recessed Trim
Application Damp Location
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Batten Lights - 2892177 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details