Juno Lighting Group Incandescent/Fluorescent/Hid Recessed Trim C952WS-CL

Description
SINGLE WALL WASH TYPE 8 9/16 INCH DIA X 8 5/16 INCH H SIZE LOW IRIDESCENT SPECULAR CLEAR ALZAK[R] REFLECTOR FINISH INDY[T] C9 SERIES QUAD/TRIPLE TUBE HORIZONTAL OPEN DOWNLIGHT USED ON UL, CUL APPROVAL DAMP LOCATION APPLICATION 9 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE (1 OR 2) QUAD TUBE 18/26 W, (1 OR 2) TRIPLE TUBE 26/32/42 W FLUORESCENT LAMP TYPE INDY[T], JUNO[R] BRAND C952WS MODEL
Datasheet
Description
SINGLE WALL WASH TYPE 8 9/16 INCH DIA X 8 5/16 INCH H SIZE LOW IRIDESCENT SPECULAR CLEAR ALZAK[R] REFLECTOR FINISH INDY[T] C9 SERIES QUAD/TRIPLE TUBE HORIZONTAL OPEN DOWNLIGHT USED ON UL, CUL APPROVAL DAMP LOCATION APPLICATION 9 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE (1 OR 2) QUAD TUBE 18/26 W, (1 OR 2) TRIPLE TUBE 26/32/42 W FLUORESCENT LAMP TYPE INDY[T], JUNO[R] BRAND C952WS MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Incandescent/Fluorescent/Hid Recessed Trim - C952WS-CL - Juno Lighting Group
Des Plaines, IL, USA
Incandescent/Fluorescent/Hid Recessed Trim
C952WS-CL
Incandescent/Fluorescent/Hid Recessed Trim C952WS-CL
SINGLE WALL WASH TYPE 8 9/16 INCH DIA X 8 5/16 INCH H SIZE LOW IRIDESCENT SPECULAR CLEAR ALZAK[R] REFLECTOR FINISH INDY[T] C9 SERIES QUAD/TRIPLE TUBE HORIZONTAL OPEN DOWNLIGHT USED ON UL, CUL APPROVAL DAMP LOCATION APPLICATION 9 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE (1 OR 2) QUAD TUBE 18/26 W, (1 OR 2) TRIPLE TUBE 26/32/42 W FLUORESCENT LAMP TYPE INDY[T], JUNO[R] BRAND C952WS MODEL
  • SINGLE WALL WASH TYPE
  • 8 9/16 INCH DIA X 8 5/16 INCH H SIZE
  • LOW IRIDESCENT SPECULAR CLEAR ALZAK[R] REFLECTOR FINISH
  • INDY[T] C9 SERIES QUAD/TRIPLE TUBE HORIZONTAL OPEN DOWNLIGHT USED ON
  • UL, CUL APPROVAL
  • DAMP LOCATION APPLICATION
  • 9 INCH NOMINAL APERTURE SIZE
  • ROUND APERTURE SHAPE
  • (1 OR 2) QUAD TUBE 18/26 W, (1 OR 2) TRIPLE TUBE 26/32/42 W FLUORESCENT LAMP TYPE
  • INDY[T], JUNO[R] BRAND
  • C952WS MODEL
Supplier's Site Datasheet

Technical Specifications

  Juno Lighting Group
Product Category Lighting Fixtures
Product Number C952WS-CL
Product Name Incandescent/Fluorescent/Hid Recessed Trim
Application Damp Location
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2700811 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 862mm(L)
View Details