SINGLE WALL WASH TYPE
9 1/4 INCH DIA X 11 1/2 INCH H SIZE
LOW IRIDESCENT SPECULAR CLEAR ALZAK[R] REFLECTOR FINISH
INDY[T] C9 SERIES TRIPLE TUBE COMPACT FLUORESCENT VERTICAL DOWNLIGHT USED ON
UL, CUL APPROVAL
DAMP LOCATION APPLICATION
9 INCH NOMINAL APERTURE SIZE
ROUND APERTURE SHAPE
(1) TRIPLE TUBE 42 W FLUORESCENT LAMP TYPE
INDY[T], JUNO[R] BRAND
WITH WHITE FLANGE
C900WS MODEL
Juno Lighting Group
Done
Datasheet
Description
SINGLE WALL WASH TYPE
9 1/4 INCH DIA X 11 1/2 INCH H SIZE
LOW IRIDESCENT SPECULAR CLEAR ALZAK[R] REFLECTOR FINISH
INDY[T] C9 SERIES TRIPLE TUBE COMPACT FLUORESCENT VERTICAL DOWNLIGHT USED ON
UL, CUL APPROVAL
DAMP LOCATION APPLICATION
9 INCH NOMINAL APERTURE SIZE
ROUND APERTURE SHAPE
(1) TRIPLE TUBE 42 W FLUORESCENT LAMP TYPE
INDY[T], JUNO[R] BRAND
WITH WHITE FLANGE
C900WS MODEL
SINGLE WALL WASH TYPE
9 1/4 INCH DIA X 11 1/2 INCH H SIZE
LOW IRIDESCENT SPECULAR CLEAR ALZAK[R] REFLECTOR FINISH
INDY[T] C9 SERIES TRIPLE TUBE COMPACT FLUORESCENT VERTICAL DOWNLIGHT USED ON
UL, CUL APPROVAL
DAMP LOCATION APPLICATION
9 INCH NOMINAL APERTURE SIZE
ROUND APERTURE SHAPE
(1) TRIPLE TUBE 42 W FLUORESCENT LAMP TYPE
INDY[T], JUNO[R] BRAND
WITH WHITE FLANGE
C900WS MODEL