Juno Lighting Group Incandescent/Fluorescent/Hid Recessed Trim C900LC-W-PG

Description
LOWER CONE WITH PRISMATIC GLASS LENS TYPE REGRESSED ALUMINUM CONE MATERIAL 8 11/16 INCH DIA X 11 3/8 INCH H SIZE LOW IRIDESCENT WHITE ALZAK[R] CONE FINISH INDY[T] C9 SERIES TRIPLE TUBE COMPACT FLUORESCENT VERTICAL LENSLITE USED ON UL, CUL APPROVAL DAMP LOCATION APPLICATION 9 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE (1) TRIPLE TUBE 42 W FLUORESCENT LAMP TYPE INDY[T], JUNO[R] BRAND C900LC MODEL
Datasheet
Description
LOWER CONE WITH PRISMATIC GLASS LENS TYPE REGRESSED ALUMINUM CONE MATERIAL 8 11/16 INCH DIA X 11 3/8 INCH H SIZE LOW IRIDESCENT WHITE ALZAK[R] CONE FINISH INDY[T] C9 SERIES TRIPLE TUBE COMPACT FLUORESCENT VERTICAL LENSLITE USED ON UL, CUL APPROVAL DAMP LOCATION APPLICATION 9 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE (1) TRIPLE TUBE 42 W FLUORESCENT LAMP TYPE INDY[T], JUNO[R] BRAND C900LC MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Incandescent/Fluorescent/Hid Recessed Trim - C900LC-W-PG - Juno Lighting Group
Des Plaines, IL, USA
Incandescent/Fluorescent/Hid Recessed Trim
C900LC-W-PG
Incandescent/Fluorescent/Hid Recessed Trim C900LC-W-PG
LOWER CONE WITH PRISMATIC GLASS LENS TYPE REGRESSED ALUMINUM CONE MATERIAL 8 11/16 INCH DIA X 11 3/8 INCH H SIZE LOW IRIDESCENT WHITE ALZAK[R] CONE FINISH INDY[T] C9 SERIES TRIPLE TUBE COMPACT FLUORESCENT VERTICAL LENSLITE USED ON UL, CUL APPROVAL DAMP LOCATION APPLICATION 9 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE (1) TRIPLE TUBE 42 W FLUORESCENT LAMP TYPE INDY[T], JUNO[R] BRAND C900LC MODEL
  • LOWER CONE WITH PRISMATIC GLASS LENS TYPE
  • REGRESSED ALUMINUM CONE MATERIAL
  • 8 11/16 INCH DIA X 11 3/8 INCH H SIZE
  • LOW IRIDESCENT WHITE ALZAK[R] CONE FINISH
  • INDY[T] C9 SERIES TRIPLE TUBE COMPACT FLUORESCENT VERTICAL LENSLITE USED ON
  • UL, CUL APPROVAL
  • DAMP LOCATION APPLICATION
  • 9 INCH NOMINAL APERTURE SIZE
  • ROUND APERTURE SHAPE
  • (1) TRIPLE TUBE 42 W FLUORESCENT LAMP TYPE
  • INDY[T], JUNO[R] BRAND
  • C900LC MODEL
Supplier's Site Datasheet

Technical Specifications

  Juno Lighting Group
Product Category Lighting Fixtures
Product Number C900LC-W-PG
Product Name Incandescent/Fluorescent/Hid Recessed Trim
Application Damp Location
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Batten Lights - 2892172 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 600mm(L)
View Details