Juno Lighting Group Fluorescent Recessed Housing C8HX-226T-DL-1

Description
SHALLOW CROSS BLADE LOUVER ROUGH IN HOUSING TYPE 5 1/4 INCH UL, CUL APPROVAL DAMP LOCATION APPLICATION ELECTRONIC DIMMING, HPF BALLAST TYPE 2 LAMP(S) GX24Q F26 TRT, 4 PIN LAMP TYPE 26 W LAMP WATTAGE HEAVY GAUGE DIE FORMED GALVANIZED STEEL SOCKET HOUSING, 16 GAUGE GALVANIZED STEEL MOUNTING RING HOUSING MATERIAL 120 V BALLAST/LINE VOLTAGE 8 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE HORIZONTAL LAMP MOUNTING POSITION (8) 12 AWG 90 DEG C THROUGH BRANCH CIRCUIT CONDUCTOR JUNCTION BOX TYPE 8 1/8 INCH CEILING OPENING SIZE INDY[T], JUNO[R] BRAND CLEAR ALZAK[R] ALUMINUM UPPER REFLECTOR C8 MODEL
Datasheet
Description
SHALLOW CROSS BLADE LOUVER ROUGH IN HOUSING TYPE 5 1/4 INCH UL, CUL APPROVAL DAMP LOCATION APPLICATION ELECTRONIC DIMMING, HPF BALLAST TYPE 2 LAMP(S) GX24Q F26 TRT, 4 PIN LAMP TYPE 26 W LAMP WATTAGE HEAVY GAUGE DIE FORMED GALVANIZED STEEL SOCKET HOUSING, 16 GAUGE GALVANIZED STEEL MOUNTING RING HOUSING MATERIAL 120 V BALLAST/LINE VOLTAGE 8 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE HORIZONTAL LAMP MOUNTING POSITION (8) 12 AWG 90 DEG C THROUGH BRANCH CIRCUIT CONDUCTOR JUNCTION BOX TYPE 8 1/8 INCH CEILING OPENING SIZE INDY[T], JUNO[R] BRAND CLEAR ALZAK[R] ALUMINUM UPPER REFLECTOR C8 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fluorescent Recessed Housing - C8HX-226T-DL-1 - Juno Lighting Group
Des Plaines, IL, USA
Fluorescent Recessed Housing
C8HX-226T-DL-1
Fluorescent Recessed Housing C8HX-226T-DL-1
SHALLOW CROSS BLADE LOUVER ROUGH IN HOUSING TYPE 5 1/4 INCH UL, CUL APPROVAL DAMP LOCATION APPLICATION ELECTRONIC DIMMING, HPF BALLAST TYPE 2 LAMP(S) GX24Q F26 TRT, 4 PIN LAMP TYPE 26 W LAMP WATTAGE HEAVY GAUGE DIE FORMED GALVANIZED STEEL SOCKET HOUSING, 16 GAUGE GALVANIZED STEEL MOUNTING RING HOUSING MATERIAL 120 V BALLAST/LINE VOLTAGE 8 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE HORIZONTAL LAMP MOUNTING POSITION (8) 12 AWG 90 DEG C THROUGH BRANCH CIRCUIT CONDUCTOR JUNCTION BOX TYPE 8 1/8 INCH CEILING OPENING SIZE INDY[T], JUNO[R] BRAND CLEAR ALZAK[R] ALUMINUM UPPER REFLECTOR C8 MODEL
  • SHALLOW CROSS BLADE LOUVER ROUGH IN HOUSING TYPE
  • 5 1/4 INCH
  • UL, CUL APPROVAL
  • DAMP LOCATION APPLICATION
  • ELECTRONIC DIMMING, HPF BALLAST TYPE
  • 2 LAMP(S)
  • GX24Q F26 TRT, 4 PIN LAMP TYPE
  • 26 W LAMP WATTAGE
  • HEAVY GAUGE DIE FORMED GALVANIZED STEEL SOCKET HOUSING, 16 GAUGE GALVANIZED STEEL MOUNTING RING HOUSING MATERIAL
  • 120 V BALLAST/LINE VOLTAGE
  • 8 INCH NOMINAL APERTURE SIZE
  • ROUND APERTURE SHAPE
  • HORIZONTAL LAMP MOUNTING POSITION
  • (8) 12 AWG 90 DEG C THROUGH BRANCH CIRCUIT CONDUCTOR JUNCTION BOX TYPE
  • 8 1/8 INCH CEILING OPENING SIZE
  • INDY[T], JUNO[R] BRAND
  • CLEAR ALZAK[R] ALUMINUM UPPER REFLECTOR
  • C8 MODEL
Supplier's Site Datasheet

Technical Specifications

  Juno Lighting Group
Product Category Lighting Fixtures
Product Number C8HX-226T-DL-1
Product Name Fluorescent Recessed Housing
Application Damp Location
Unlock Full Specs
to access all available technical data

Similar Products

WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Batten Lights - 1798537 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.17 m(L)
View Details
Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details