C8HX-226Q-347 -- FLUORESCENT RECESSED HOUSING
Juno Lighting Group
Fluorescent Recessed Housing
C8HX-226Q-347
Description
SHALLOW CROSS BLADE LOUVER ROUGH IN HOUSING TYPE
4 3/4 INCH
UL, CUL APPROVAL
DAMP LOCATION APPLICATION
ELECTRONIC, HPF BALLAST TYPE
2 LAMP(S)
G24Q F26 QT, 4 PIN LAMP TYPE
26 W LAMP WATTAGE
16 GAUGE GALVANIZED STEEL MOUNTING RING HOUSING MATERIAL
347 V BALLAST/LINE VOLTAGE
8 INCH NOMINAL APERTURE SIZE
ROUND APERTURE SHAPE
HORIZONTAL LAMP MOUNTING POSITION
(8) 12 AWG 90 DEG C THROUGH BRANCH CIRCUIT CONDUCTOR JUNCTION BOX TYPE
8 1/8 INCH CEILING OPENING SIZE
INDY[T], JUNO[R] BRAND
CLEAR ALZAK[R] ALUMINUM UPPER REFLECTOR
C8 MODEL
Description
SHALLOW CROSS BLADE LOUVER ROUGH IN HOUSING TYPE
4 3/4 INCH
UL, CUL APPROVAL
DAMP LOCATION APPLICATION
ELECTRONIC, HPF BALLAST TYPE
2 LAMP(S)
G24Q F26 QT, 4 PIN LAMP TYPE
26 W LAMP WATTAGE
16 GAUGE GALVANIZED STEEL MOUNTING RING HOUSING MATERIAL
347 V BALLAST/LINE VOLTAGE
8 INCH NOMINAL APERTURE SIZE
ROUND APERTURE SHAPE
HORIZONTAL LAMP MOUNTING POSITION
(8) 12 AWG 90 DEG C THROUGH BRANCH CIRCUIT CONDUCTOR JUNCTION BOX TYPE
8 1/8 INCH CEILING OPENING SIZE
INDY[T], JUNO[R] BRAND
CLEAR ALZAK[R] ALUMINUM UPPER REFLECTOR
C8 MODEL
Datasheet
Suppliers
SHALLOW CROSS BLADE LOUVER ROUGH IN HOUSING TYPE
4 3/4 INCH
UL, CUL APPROVAL
DAMP LOCATION APPLICATION
ELECTRONIC, HPF BALLAST TYPE
2 LAMP(S)
G24Q F26 QT, 4 PIN LAMP TYPE
26 W LAMP WATTAGE
16 GAUGE GALVANIZED STEEL MOUNTING RING HOUSING MATERIAL
347 V BALLAST/LINE VOLTAGE
8 INCH NOMINAL APERTURE SIZE
ROUND APERTURE SHAPE
HORIZONTAL LAMP MOUNTING POSITION
(8) 12 AWG 90 DEG C THROUGH BRANCH CIRCUIT CONDUCTOR JUNCTION BOX TYPE
8 1/8 INCH CEILING OPENING SIZE
INDY[T], JUNO[R] BRAND
CLEAR ALZAK[R] ALUMINUM UPPER REFLECTOR
C8 MODEL
- SHALLOW CROSS BLADE LOUVER ROUGH IN HOUSING TYPE
- 4 3/4 INCH
- UL, CUL APPROVAL
- DAMP LOCATION APPLICATION
- ELECTRONIC, HPF BALLAST TYPE
- 2 LAMP(S)
- G24Q F26 QT, 4 PIN LAMP TYPE
- 26 W LAMP WATTAGE
- 16 GAUGE GALVANIZED STEEL MOUNTING RING HOUSING MATERIAL
- 347 V BALLAST/LINE VOLTAGE
- 8 INCH NOMINAL APERTURE SIZE
- ROUND APERTURE SHAPE
- HORIZONTAL LAMP MOUNTING POSITION
- (8) 12 AWG 90 DEG C THROUGH BRANCH CIRCUIT CONDUCTOR JUNCTION BOX TYPE
- 8 1/8 INCH CEILING OPENING SIZE
- INDY[T], JUNO[R] BRAND
- CLEAR ALZAK[R] ALUMINUM UPPER REFLECTOR
- C8 MODEL
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Lighting Fixtures |
|
Product Number
|
C8HX-226Q-347 |
|
Product Name
|
Fluorescent Recessed Housing |
|
Application
|
Damp Location
|
Unlock Full Specs
to access all available technical data
Similar Products
Application
Industrial
Fixture Type
Flood Lights
Lamp Type
LED
View Details