SHALLOW CROSS BLADE LOUVER ROUGH IN HOUSING TYPE
5 1/4 INCH
UL, CUL APPROVAL
DAMP LOCATION APPLICATION
ELECTRONIC, HPF BALLAST TYPE
2 LAMP(S)
GX24Q F26/F42 TRT, 4 PIN LAMP TYPE
26/42 W LAMP WATTAGE
HEAVY GAUGE DIE FORMED GALVANIZED STEEL SOCKET HOUSING, 16 GAUGE GALVANIZED STEEL MOUNTING RING HOUSING MATERIAL
120/277 V BALLAST/LINE VOLTAGE
8 INCH NOMINAL APERTURE SIZE
ROUND APERTURE SHAPE
HORIZONTAL LAMP MOUNTING POSITION
(8) 12 AWG 90 DEG C THROUGH BRANCH CIRCUIT CONDUCTOR JUNCTION BOX TYPE
8 1/8 INCH CEILING OPENING SIZE
INDY[T], JUNO[R] BRAND
CLEAR ALZAK[R] ALUMINUM UPPER REFLECTOR, HIGH LUMEN EMERGENCY BATTERY BACK-UP, REMOTE SWITCH
C8 MODEL
Juno Lighting Group
Done
Datasheet
Description
SHALLOW CROSS BLADE LOUVER ROUGH IN HOUSING TYPE
5 1/4 INCH
UL, CUL APPROVAL
DAMP LOCATION APPLICATION
ELECTRONIC, HPF BALLAST TYPE
2 LAMP(S)
GX24Q F26/F42 TRT, 4 PIN LAMP TYPE
26/42 W LAMP WATTAGE
HEAVY GAUGE DIE FORMED GALVANIZED STEEL SOCKET HOUSING, 16 GAUGE GALVANIZED STEEL MOUNTING RING HOUSING MATERIAL
120/277 V BALLAST/LINE VOLTAGE
8 INCH NOMINAL APERTURE SIZE
ROUND APERTURE SHAPE
HORIZONTAL LAMP MOUNTING POSITION
(8) 12 AWG 90 DEG C THROUGH BRANCH CIRCUIT CONDUCTOR JUNCTION BOX TYPE
8 1/8 INCH CEILING OPENING SIZE
INDY[T], JUNO[R] BRAND
CLEAR ALZAK[R] ALUMINUM UPPER REFLECTOR, HIGH LUMEN EMERGENCY BATTERY BACK-UP, REMOTE SWITCH
C8 MODEL
SHALLOW CROSS BLADE LOUVER ROUGH IN HOUSING TYPE
5 1/4 INCH
UL, CUL APPROVAL
DAMP LOCATION APPLICATION
ELECTRONIC, HPF BALLAST TYPE
2 LAMP(S)
GX24Q F26/F42 TRT, 4 PIN LAMP TYPE
26/42 W LAMP WATTAGE
HEAVY GAUGE DIE FORMED GALVANIZED STEEL SOCKET HOUSING, 16 GAUGE GALVANIZED STEEL MOUNTING RING HOUSING MATERIAL
120/277 V BALLAST/LINE VOLTAGE
8 INCH NOMINAL APERTURE SIZE
ROUND APERTURE SHAPE
HORIZONTAL LAMP MOUNTING POSITION
(8) 12 AWG 90 DEG C THROUGH BRANCH CIRCUIT CONDUCTOR JUNCTION BOX TYPE
8 1/8 INCH CEILING OPENING SIZE
INDY[T], JUNO[R] BRAND
CLEAR ALZAK[R] ALUMINUM UPPER REFLECTOR, HIGH LUMEN EMERGENCY BATTERY BACK-UP, REMOTE SWITCH
C8 MODEL
SHALLOW CROSS BLADE LOUVER ROUGH IN HOUSING TYPE
5 1/4 INCH
UL, CUL APPROVAL
DAMP LOCATION APPLICATION
ELECTRONIC, HPF BALLAST TYPE
2 LAMP(S)
GX24Q F26/F42 TRT, 4 PIN LAMP TYPE
26/42 W LAMP WATTAGE
HEAVY GAUGE DIE FORMED GALVANIZED STEEL SOCKET HOUSING, 16 GAUGE GALVANIZED STEEL MOUNTING RING HOUSING MATERIAL
120/277 V BALLAST/LINE VOLTAGE
8 INCH NOMINAL APERTURE SIZE
ROUND APERTURE SHAPE
HORIZONTAL LAMP MOUNTING POSITION
(8) 12 AWG 90 DEG C THROUGH BRANCH CIRCUIT CONDUCTOR JUNCTION BOX TYPE