C8HX-218Q -- FLUORESCENT RECESSED HOUSING
Juno Lighting Group
Fluorescent Recessed Housing
C8HX-218Q
Description
SHALLOW CROSS BLADE LOUVER ROUGH IN HOUSING TYPE
4 3/4 INCH
UL, CUL APPROVAL
DAMP LOCATION APPLICATION
ELECTRONIC, HPF BALLAST TYPE
2 LAMP(S)
G24Q F18 QT, 4 PIN LAMP TYPE
18 W LAMP WATTAGE
16 GAUGE GALVANIZED STEEL MOUNTING RING HOUSING MATERIAL
120/277 V BALLAST/LINE VOLTAGE
8 INCH NOMINAL APERTURE SIZE
ROUND APERTURE SHAPE
HORIZONTAL LAMP MOUNTING POSITION
(8) 12 AWG 90 DEG C THROUGH BRANCH CIRCUIT CONDUCTOR JUNCTION BOX TYPE
8 1/8 INCH CEILING OPENING SIZE
INDY[T], JUNO[R] BRAND
CLEAR ALZAK[R] ALUMINUM UPPER REFLECTOR
C8 MODEL
Description
SHALLOW CROSS BLADE LOUVER ROUGH IN HOUSING TYPE
4 3/4 INCH
UL, CUL APPROVAL
DAMP LOCATION APPLICATION
ELECTRONIC, HPF BALLAST TYPE
2 LAMP(S)
G24Q F18 QT, 4 PIN LAMP TYPE
18 W LAMP WATTAGE
16 GAUGE GALVANIZED STEEL MOUNTING RING HOUSING MATERIAL
120/277 V BALLAST/LINE VOLTAGE
8 INCH NOMINAL APERTURE SIZE
ROUND APERTURE SHAPE
HORIZONTAL LAMP MOUNTING POSITION
(8) 12 AWG 90 DEG C THROUGH BRANCH CIRCUIT CONDUCTOR JUNCTION BOX TYPE
8 1/8 INCH CEILING OPENING SIZE
INDY[T], JUNO[R] BRAND
CLEAR ALZAK[R] ALUMINUM UPPER REFLECTOR
C8 MODEL
Datasheet
Suppliers
SHALLOW CROSS BLADE LOUVER ROUGH IN HOUSING TYPE
4 3/4 INCH
UL, CUL APPROVAL
DAMP LOCATION APPLICATION
ELECTRONIC, HPF BALLAST TYPE
2 LAMP(S)
G24Q F18 QT, 4 PIN LAMP TYPE
18 W LAMP WATTAGE
16 GAUGE GALVANIZED STEEL MOUNTING RING HOUSING MATERIAL
120/277 V BALLAST/LINE VOLTAGE
8 INCH NOMINAL APERTURE SIZE
ROUND APERTURE SHAPE
HORIZONTAL LAMP MOUNTING POSITION
(8) 12 AWG 90 DEG C THROUGH BRANCH CIRCUIT CONDUCTOR JUNCTION BOX TYPE
8 1/8 INCH CEILING OPENING SIZE
INDY[T], JUNO[R] BRAND
CLEAR ALZAK[R] ALUMINUM UPPER REFLECTOR
C8 MODEL
- SHALLOW CROSS BLADE LOUVER ROUGH IN HOUSING TYPE
- 4 3/4 INCH
- UL, CUL APPROVAL
- DAMP LOCATION APPLICATION
- ELECTRONIC, HPF BALLAST TYPE
- 2 LAMP(S)
- G24Q F18 QT, 4 PIN LAMP TYPE
- 18 W LAMP WATTAGE
- 16 GAUGE GALVANIZED STEEL MOUNTING RING HOUSING MATERIAL
- 120/277 V BALLAST/LINE VOLTAGE
- 8 INCH NOMINAL APERTURE SIZE
- ROUND APERTURE SHAPE
- HORIZONTAL LAMP MOUNTING POSITION
- (8) 12 AWG 90 DEG C THROUGH BRANCH CIRCUIT CONDUCTOR JUNCTION BOX TYPE
- 8 1/8 INCH CEILING OPENING SIZE
- INDY[T], JUNO[R] BRAND
- CLEAR ALZAK[R] ALUMINUM UPPER REFLECTOR
- C8 MODEL
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Lighting Fixtures |
|
Product Number
|
C8HX-218Q |
|
Product Name
|
Fluorescent Recessed Housing |
|
Application
|
Damp Location
|
Unlock Full Specs
to access all available technical data
Similar Products
Finder S.p.A. con unico socio
Application
Industrial
Lamp Type
LED
View Details
Application
Industrial
Lamp Type
LED
Voltage
110 volts
View Details