Juno Lighting Group Incandescent/Fluorescent/Hid Recessed Trim C852X-CS

Description
CROSS BLADE PARABOLIC LOUVER TYPE 0.05 INCH THK ALUMINUM REFLECTOR MATERIAL 7 3/8 INCH DIA X 4 3/4 INCH H SIZE SATIN CLEAR ALZAK[R] REFLECTOR FINISH INDY[T] C8 SERIES QUAD TUBE HORIZONTAL COMPACT FLUORESCENT DOWNLIGHT USED ON UL, CUL APPROVAL DAMP LOCATION APPLICATION 8 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE QUAD TUBE 18/26 W FLUORESCENT LAMP TYPE INDY[T], JUNO[R] BRAND C852X MODEL
Datasheet
Description
CROSS BLADE PARABOLIC LOUVER TYPE 0.05 INCH THK ALUMINUM REFLECTOR MATERIAL 7 3/8 INCH DIA X 4 3/4 INCH H SIZE SATIN CLEAR ALZAK[R] REFLECTOR FINISH INDY[T] C8 SERIES QUAD TUBE HORIZONTAL COMPACT FLUORESCENT DOWNLIGHT USED ON UL, CUL APPROVAL DAMP LOCATION APPLICATION 8 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE QUAD TUBE 18/26 W FLUORESCENT LAMP TYPE INDY[T], JUNO[R] BRAND C852X MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Incandescent/Fluorescent/Hid Recessed Trim - C852X-CS - Juno Lighting Group
Des Plaines, IL, USA
Incandescent/Fluorescent/Hid Recessed Trim
C852X-CS
Incandescent/Fluorescent/Hid Recessed Trim C852X-CS
CROSS BLADE PARABOLIC LOUVER TYPE 0.05 INCH THK ALUMINUM REFLECTOR MATERIAL 7 3/8 INCH DIA X 4 3/4 INCH H SIZE SATIN CLEAR ALZAK[R] REFLECTOR FINISH INDY[T] C8 SERIES QUAD TUBE HORIZONTAL COMPACT FLUORESCENT DOWNLIGHT USED ON UL, CUL APPROVAL DAMP LOCATION APPLICATION 8 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE QUAD TUBE 18/26 W FLUORESCENT LAMP TYPE INDY[T], JUNO[R] BRAND C852X MODEL
  • CROSS BLADE PARABOLIC LOUVER TYPE
  • 0.05 INCH THK ALUMINUM REFLECTOR MATERIAL
  • 7 3/8 INCH DIA X 4 3/4 INCH H SIZE
  • SATIN CLEAR ALZAK[R] REFLECTOR FINISH
  • INDY[T] C8 SERIES QUAD TUBE HORIZONTAL COMPACT FLUORESCENT DOWNLIGHT USED ON
  • UL, CUL APPROVAL
  • DAMP LOCATION APPLICATION
  • 8 INCH NOMINAL APERTURE SIZE
  • ROUND APERTURE SHAPE
  • QUAD TUBE 18/26 W FLUORESCENT LAMP TYPE
  • INDY[T], JUNO[R] BRAND
  • C852X MODEL
Supplier's Site Datasheet

Technical Specifications

  Juno Lighting Group
Product Category Lighting Fixtures
Product Number C852X-CS
Product Name Incandescent/Fluorescent/Hid Recessed Trim
Application Damp Location
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Batten Lights - 2680603 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 295mm(L)
View Details