SINGLE WALL WASH TYPE
7 3/8 INCH DIA X 6 7/8 INCH H SIZE
LOW IRIDESCENT SATIN WHEAT ALZAK[R] REFLECTOR FINISH
INDY[T] C8 SERIES QUAD TUBE COMPACT FLUORESCENT HORIZONTAL OPEN DOWNLIGHT USED ON
UL, CUL APPROVAL
DAMP LOCATION APPLICATION
8 INCH NOMINAL APERTURE SIZE
ROUND APERTURE SHAPE
(2) QUAD TUBE 18/26 W FLUORESCENT LAMP TYPE
INDY[T], JUNO[R] BRAND
C852WS MODEL
Juno Lighting Group
Done
Datasheet
Description
SINGLE WALL WASH TYPE
7 3/8 INCH DIA X 6 7/8 INCH H SIZE
LOW IRIDESCENT SATIN WHEAT ALZAK[R] REFLECTOR FINISH
INDY[T] C8 SERIES QUAD TUBE COMPACT FLUORESCENT HORIZONTAL OPEN DOWNLIGHT USED ON
UL, CUL APPROVAL
DAMP LOCATION APPLICATION
8 INCH NOMINAL APERTURE SIZE
ROUND APERTURE SHAPE
(2) QUAD TUBE 18/26 W FLUORESCENT LAMP TYPE
INDY[T], JUNO[R] BRAND
C852WS MODEL
Incandescent/Fluorescent/Hid Recessed Trim
C852WS-WTS
Incandescent/Fluorescent/Hid Recessed Trim
C852WS-WTS
SINGLE WALL WASH TYPE
7 3/8 INCH DIA X 6 7/8 INCH H SIZE
LOW IRIDESCENT SATIN WHEAT ALZAK[R] REFLECTOR FINISH
INDY[T] C8 SERIES QUAD TUBE COMPACT FLUORESCENT HORIZONTAL OPEN DOWNLIGHT USED ON
UL, CUL APPROVAL
DAMP LOCATION APPLICATION
8 INCH NOMINAL APERTURE SIZE
ROUND APERTURE SHAPE
(2) QUAD TUBE 18/26 W FLUORESCENT LAMP TYPE
INDY[T], JUNO[R] BRAND
C852WS MODEL