DROPPED DOUBLE DISK TYPE
TEMPERED GLASS DISK MATERIAL
9 1/8 INCH DIA X 8 1/8 INCH H SIZE
CLEAR ALZAK[R] REFLECTOR FINISH
INDY[T] C8 SERIES QUAD TUBE HORIZONTAL COMPACT FLUORESCENT HOUSING USED ON
UL, CUL APPROVAL
DAMP LOCATION APPLICATION
8 INCH NOMINAL APERTURE SIZE
ROUND APERTURE SHAPE
(2) QUAD TUBE 18/26 W FLUORESCENT LAMP TYPE
INDY[T], JUNO[R] BRAND
C852-Q MODEL
Juno Lighting Group
Done
Datasheet
Description
DROPPED DOUBLE DISK TYPE
TEMPERED GLASS DISK MATERIAL
9 1/8 INCH DIA X 8 1/8 INCH H SIZE
CLEAR ALZAK[R] REFLECTOR FINISH
INDY[T] C8 SERIES QUAD TUBE HORIZONTAL COMPACT FLUORESCENT HOUSING USED ON
UL, CUL APPROVAL
DAMP LOCATION APPLICATION
8 INCH NOMINAL APERTURE SIZE
ROUND APERTURE SHAPE
(2) QUAD TUBE 18/26 W FLUORESCENT LAMP TYPE
INDY[T], JUNO[R] BRAND
C852-Q MODEL
DROPPED DOUBLE DISK TYPE
TEMPERED GLASS DISK MATERIAL
9 1/8 INCH DIA X 8 1/8 INCH H SIZE
CLEAR ALZAK[R] REFLECTOR FINISH
INDY[T] C8 SERIES QUAD TUBE HORIZONTAL COMPACT FLUORESCENT HOUSING USED ON
UL, CUL APPROVAL
DAMP LOCATION APPLICATION
8 INCH NOMINAL APERTURE SIZE
ROUND APERTURE SHAPE
(2) QUAD TUBE 18/26 W FLUORESCENT LAMP TYPE
INDY[T], JUNO[R] BRAND
C852-Q MODEL
DROPPED DOUBLE DISK TYPE
TEMPERED GLASS DISK MATERIAL
9 1/8 INCH DIA X 8 1/8 INCH H SIZE
CLEAR ALZAK[R] REFLECTOR FINISH
INDY[T] C8 SERIES QUAD TUBE HORIZONTAL COMPACT FLUORESCENT HOUSING USED ON