LOWER BAFFLE TYPE
MULTI GROOVE ALUMINUM BAFFLE MATERIAL
7 3/8 INCH DIA X 6 3/4 INCH H SIZE
WHITE ALZAK[R] BAFFLE FINISH
INDY[T] C8 SERIES QUAD TUBE HORIZONTAL COMPACT FLUORESCENT LENSLITE USED ON
UL, CUL APPROVAL
DAMP LOCATION APPLICATION
8 INCH NOMINAL APERTURE SIZE
ROUND APERTURE SHAPE
(1) QUAD TUBE 18/26 W FLUORESCENT LAMP TYPE
INDY[T], JUNO[R] BRAND
C850B-Q MODEL
Juno Lighting Group
Done
Datasheet
Description
LOWER BAFFLE TYPE
MULTI GROOVE ALUMINUM BAFFLE MATERIAL
7 3/8 INCH DIA X 6 3/4 INCH H SIZE
WHITE ALZAK[R] BAFFLE FINISH
INDY[T] C8 SERIES QUAD TUBE HORIZONTAL COMPACT FLUORESCENT LENSLITE USED ON
UL, CUL APPROVAL
DAMP LOCATION APPLICATION
8 INCH NOMINAL APERTURE SIZE
ROUND APERTURE SHAPE
(1) QUAD TUBE 18/26 W FLUORESCENT LAMP TYPE
INDY[T], JUNO[R] BRAND
C850B-Q MODEL
Incandescent/Fluorescent/Hid Recessed Trim
C850B-Q-W
Incandescent/Fluorescent/Hid Recessed Trim
C850B-Q-W
LOWER BAFFLE TYPE
MULTI GROOVE ALUMINUM BAFFLE MATERIAL
7 3/8 INCH DIA X 6 3/4 INCH H SIZE
WHITE ALZAK[R] BAFFLE FINISH
INDY[T] C8 SERIES QUAD TUBE HORIZONTAL COMPACT FLUORESCENT LENSLITE USED ON
UL, CUL APPROVAL
DAMP LOCATION APPLICATION
8 INCH NOMINAL APERTURE SIZE
ROUND APERTURE SHAPE
(1) QUAD TUBE 18/26 W FLUORESCENT LAMP TYPE
INDY[T], JUNO[R] BRAND
C850B-Q MODEL
LOWER BAFFLE TYPE
MULTI GROOVE ALUMINUM BAFFLE MATERIAL
7 3/8 INCH DIA X 6 3/4 INCH H SIZE
WHITE ALZAK[R] BAFFLE FINISH
INDY[T] C8 SERIES QUAD TUBE HORIZONTAL COMPACT FLUORESCENT LENSLITE USED ON