Juno Lighting Group Incandescent/Fluorescent/Hid Recessed Trim C850-BL

Description
OPEN REFLECTOR TYPE 7 3/8 INCH DIA X 6 7/8 INCH H SIZE LOW IRIDESCENT SPECULAR BLACK ALZAK[R] REFLECTOR FINISH INDY[T] C8 SERIES QUAD TUBE COMPACT FLUORESCENT HORIZONTAL OPEN DOWNLIGHT USED ON UL, CUL APPROVAL DAMP LOCATION APPLICATION 8 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE (1) QUAD TUBE 18/26 W FLUORESCENT LAMP TYPE INDY[T], JUNO[R] BRAND C850 MODEL
Datasheet
Description
OPEN REFLECTOR TYPE 7 3/8 INCH DIA X 6 7/8 INCH H SIZE LOW IRIDESCENT SPECULAR BLACK ALZAK[R] REFLECTOR FINISH INDY[T] C8 SERIES QUAD TUBE COMPACT FLUORESCENT HORIZONTAL OPEN DOWNLIGHT USED ON UL, CUL APPROVAL DAMP LOCATION APPLICATION 8 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE (1) QUAD TUBE 18/26 W FLUORESCENT LAMP TYPE INDY[T], JUNO[R] BRAND C850 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Incandescent/Fluorescent/Hid Recessed Trim - C850-BL - Juno Lighting Group
Des Plaines, IL, USA
Incandescent/Fluorescent/Hid Recessed Trim
C850-BL
Incandescent/Fluorescent/Hid Recessed Trim C850-BL
OPEN REFLECTOR TYPE 7 3/8 INCH DIA X 6 7/8 INCH H SIZE LOW IRIDESCENT SPECULAR BLACK ALZAK[R] REFLECTOR FINISH INDY[T] C8 SERIES QUAD TUBE COMPACT FLUORESCENT HORIZONTAL OPEN DOWNLIGHT USED ON UL, CUL APPROVAL DAMP LOCATION APPLICATION 8 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE (1) QUAD TUBE 18/26 W FLUORESCENT LAMP TYPE INDY[T], JUNO[R] BRAND C850 MODEL
  • OPEN REFLECTOR TYPE
  • 7 3/8 INCH DIA X 6 7/8 INCH H SIZE
  • LOW IRIDESCENT SPECULAR BLACK ALZAK[R] REFLECTOR FINISH
  • INDY[T] C8 SERIES QUAD TUBE COMPACT FLUORESCENT HORIZONTAL OPEN DOWNLIGHT USED ON
  • UL, CUL APPROVAL
  • DAMP LOCATION APPLICATION
  • 8 INCH NOMINAL APERTURE SIZE
  • ROUND APERTURE SHAPE
  • (1) QUAD TUBE 18/26 W FLUORESCENT LAMP TYPE
  • INDY[T], JUNO[R] BRAND
  • C850 MODEL
Supplier's Site Datasheet

Technical Specifications

  Juno Lighting Group
Product Category Lighting Fixtures
Product Number C850-BL
Product Name Incandescent/Fluorescent/Hid Recessed Trim
Application Damp Location
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1945842 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.59 m(L)
Ingress Protection(IP) Rating Against Moisture 6
View Details
Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details