Juno Lighting Group Incandescent/Fluorescent/Hid Recessed Trim C800WS-WTS-MAX32

Description
SINGLE WALL WASH TYPE 7 3/8 INCH DIA X 9 1/2 INCH H SIZE LOW IRIDESCENT SATIN WHEAT ALZAK[R] REFLECTOR FINISH INDY[T] C8 SERIES QUAD TUBE VERTICAL COMPACT FLUORESCENT OPEN DOWNLIGHT USED ON UL, CUL APPROVAL DAMP LOCATION APPLICATION 8 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE (1) QUAD TUBE 18/26 W FLUORESCENT LAMP TYPE INDY[T], JUNO[R] BRAND WITH MAXIMUM WATTAGE LABEL 32 W C800WS MODEL
Datasheet
Description
SINGLE WALL WASH TYPE 7 3/8 INCH DIA X 9 1/2 INCH H SIZE LOW IRIDESCENT SATIN WHEAT ALZAK[R] REFLECTOR FINISH INDY[T] C8 SERIES QUAD TUBE VERTICAL COMPACT FLUORESCENT OPEN DOWNLIGHT USED ON UL, CUL APPROVAL DAMP LOCATION APPLICATION 8 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE (1) QUAD TUBE 18/26 W FLUORESCENT LAMP TYPE INDY[T], JUNO[R] BRAND WITH MAXIMUM WATTAGE LABEL 32 W C800WS MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Incandescent/Fluorescent/Hid Recessed Trim - C800WS-WTS-MAX32 - Juno Lighting Group
Des Plaines, IL, USA
Incandescent/Fluorescent/Hid Recessed Trim
C800WS-WTS-MAX32
Incandescent/Fluorescent/Hid Recessed Trim C800WS-WTS-MAX32
SINGLE WALL WASH TYPE 7 3/8 INCH DIA X 9 1/2 INCH H SIZE LOW IRIDESCENT SATIN WHEAT ALZAK[R] REFLECTOR FINISH INDY[T] C8 SERIES QUAD TUBE VERTICAL COMPACT FLUORESCENT OPEN DOWNLIGHT USED ON UL, CUL APPROVAL DAMP LOCATION APPLICATION 8 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE (1) QUAD TUBE 18/26 W FLUORESCENT LAMP TYPE INDY[T], JUNO[R] BRAND WITH MAXIMUM WATTAGE LABEL 32 W C800WS MODEL
  • SINGLE WALL WASH TYPE
  • 7 3/8 INCH DIA X 9 1/2 INCH H SIZE
  • LOW IRIDESCENT SATIN WHEAT ALZAK[R] REFLECTOR FINISH
  • INDY[T] C8 SERIES QUAD TUBE VERTICAL COMPACT FLUORESCENT OPEN DOWNLIGHT USED ON
  • UL, CUL APPROVAL
  • DAMP LOCATION APPLICATION
  • 8 INCH NOMINAL APERTURE SIZE
  • ROUND APERTURE SHAPE
  • (1) QUAD TUBE 18/26 W FLUORESCENT LAMP TYPE
  • INDY[T], JUNO[R] BRAND
  • WITH MAXIMUM WATTAGE LABEL 32 W
  • C800WS MODEL
Supplier's Site Datasheet

Technical Specifications

  Juno Lighting Group
Product Category Lighting Fixtures
Product Number C800WS-WTS-MAX32
Product Name Incandescent/Fluorescent/Hid Recessed Trim
Application Damp Location
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Batten Lights - 2229667 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.25m(L)
View Details