Juno Lighting Group Lighting Fixture C75470CFG16WH

Description
15 3/8 INCH DIA X 18 1/8 INCH H SIZE WHITE POLYESTER POWDER COATED FINISH UL 1598, CSA C22.2 APPROVAL DAMP LOCATION APPLICATION 1/2 OR 3/4 INCH HUB MOUNTING 4 LAMP(S) COMPACT FLUORESCENT LAMP TYPE 70 W LAMP WATTAGE CAST ALUMINUM HOUSING MATERIAL GLASS REFLECTOR TYPE GLASS REFLECTOR TYPE GX24Q LAMP BASE CARLETON[T], JUNO[R] BRAND C75 MODEL
Datasheet
Description
15 3/8 INCH DIA X 18 1/8 INCH H SIZE WHITE POLYESTER POWDER COATED FINISH UL 1598, CSA C22.2 APPROVAL DAMP LOCATION APPLICATION 1/2 OR 3/4 INCH HUB MOUNTING 4 LAMP(S) COMPACT FLUORESCENT LAMP TYPE 70 W LAMP WATTAGE CAST ALUMINUM HOUSING MATERIAL GLASS REFLECTOR TYPE GLASS REFLECTOR TYPE GX24Q LAMP BASE CARLETON[T], JUNO[R] BRAND C75 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lighting Fixture - C75470CFG16WH - Juno Lighting Group
Des Plaines, IL, USA
Lighting Fixture
C75470CFG16WH
Lighting Fixture C75470CFG16WH
15 3/8 INCH DIA X 18 1/8 INCH H SIZE WHITE POLYESTER POWDER COATED FINISH UL 1598, CSA C22.2 APPROVAL DAMP LOCATION APPLICATION 1/2 OR 3/4 INCH HUB MOUNTING 4 LAMP(S) COMPACT FLUORESCENT LAMP TYPE 70 W LAMP WATTAGE CAST ALUMINUM HOUSING MATERIAL GLASS REFLECTOR TYPE GLASS REFLECTOR TYPE GX24Q LAMP BASE CARLETON[T], JUNO[R] BRAND C75 MODEL
  • 15 3/8 INCH DIA X 18 1/8 INCH H SIZE
  • WHITE POLYESTER POWDER COATED FINISH
  • UL 1598, CSA C22.2 APPROVAL
  • DAMP LOCATION APPLICATION
  • 1/2 OR 3/4 INCH HUB MOUNTING
  • 4 LAMP(S)
  • COMPACT FLUORESCENT LAMP TYPE
  • 70 W LAMP WATTAGE
  • CAST ALUMINUM HOUSING MATERIAL
  • GLASS REFLECTOR TYPE
  • GLASS REFLECTOR TYPE
  • GX24Q LAMP BASE
  • CARLETON[T], JUNO[R] BRAND
  • C75 MODEL
Supplier's Site Datasheet

Technical Specifications

  Juno Lighting Group
Product Category Lighting Fixtures
Product Number C75470CFG16WH
Product Name Lighting Fixture
Application Damp Location
Unlock Full Specs
to access all available technical data

Similar Products

WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Batten Lights - 288841 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Residential
Fixture Type Ceiling Fixtures
Lighting Fixture Dimensions 600mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details