Juno Lighting Group Lighting Fixture C75442CFA22CWH

Description
22 INCH DIA X 20 1/2 INCH H SIZE WHITE POLYESTER POWDER COATED FINISH UL 1598, CSA C22.2 APPROVAL DAMP LOCATION APPLICATION 1/2 OR 3/4 INCH HUB MOUNTING 4 LAMP(S) COMPACT FLUORESCENT LAMP TYPE 42 W LAMP WATTAGE CAST ALUMINUM HOUSING MATERIAL ACRYLIC REFLECTOR TYPE ACRYLIC REFLECTOR TYPE GX24Q LAMP BASE CARLETON[T], JUNO[R] BRAND LENS TYPE CONICAL LENS C75 MODEL
Datasheet
Description
22 INCH DIA X 20 1/2 INCH H SIZE WHITE POLYESTER POWDER COATED FINISH UL 1598, CSA C22.2 APPROVAL DAMP LOCATION APPLICATION 1/2 OR 3/4 INCH HUB MOUNTING 4 LAMP(S) COMPACT FLUORESCENT LAMP TYPE 42 W LAMP WATTAGE CAST ALUMINUM HOUSING MATERIAL ACRYLIC REFLECTOR TYPE ACRYLIC REFLECTOR TYPE GX24Q LAMP BASE CARLETON[T], JUNO[R] BRAND LENS TYPE CONICAL LENS C75 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lighting Fixture - C75442CFA22CWH - Juno Lighting Group
Des Plaines, IL, USA
Lighting Fixture
C75442CFA22CWH
Lighting Fixture C75442CFA22CWH
22 INCH DIA X 20 1/2 INCH H SIZE WHITE POLYESTER POWDER COATED FINISH UL 1598, CSA C22.2 APPROVAL DAMP LOCATION APPLICATION 1/2 OR 3/4 INCH HUB MOUNTING 4 LAMP(S) COMPACT FLUORESCENT LAMP TYPE 42 W LAMP WATTAGE CAST ALUMINUM HOUSING MATERIAL ACRYLIC REFLECTOR TYPE ACRYLIC REFLECTOR TYPE GX24Q LAMP BASE CARLETON[T], JUNO[R] BRAND LENS TYPE CONICAL LENS C75 MODEL
  • 22 INCH DIA X 20 1/2 INCH H SIZE
  • WHITE POLYESTER POWDER COATED FINISH
  • UL 1598, CSA C22.2 APPROVAL
  • DAMP LOCATION APPLICATION
  • 1/2 OR 3/4 INCH HUB MOUNTING
  • 4 LAMP(S)
  • COMPACT FLUORESCENT LAMP TYPE
  • 42 W LAMP WATTAGE
  • CAST ALUMINUM HOUSING MATERIAL
  • ACRYLIC REFLECTOR TYPE
  • ACRYLIC REFLECTOR TYPE
  • GX24Q LAMP BASE
  • CARLETON[T], JUNO[R] BRAND
  • LENS TYPE CONICAL LENS
  • C75 MODEL
Supplier's Site Datasheet

Technical Specifications

  Juno Lighting Group
Product Category Lighting Fixtures
Product Number C75442CFA22CWH
Product Name Lighting Fixture
Application Damp Location
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 1940414 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 573 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details