Juno Lighting Group Lighting Fixture C75300ING22WH

Description
21 1/2 INCH DIA X 17 5/8 INCH H SIZE WHITE POLYESTER POWDER COATED FINISH UL 1598, CSA C22.2 APPROVAL DAMP LOCATION APPLICATION 1/2 OR 3/4 INCH HUB MOUNTING INCANDESCENT LAMP TYPE 300 W LAMP WATTAGE CAST ALUMINUM HOUSING MATERIAL GLASS REFLECTOR TYPE GLASS REFLECTOR TYPE MOGUL BASE LAMP BASE CARLETON[T], JUNO[R] BRAND C75 MODEL
Datasheet
Description
21 1/2 INCH DIA X 17 5/8 INCH H SIZE WHITE POLYESTER POWDER COATED FINISH UL 1598, CSA C22.2 APPROVAL DAMP LOCATION APPLICATION 1/2 OR 3/4 INCH HUB MOUNTING INCANDESCENT LAMP TYPE 300 W LAMP WATTAGE CAST ALUMINUM HOUSING MATERIAL GLASS REFLECTOR TYPE GLASS REFLECTOR TYPE MOGUL BASE LAMP BASE CARLETON[T], JUNO[R] BRAND C75 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lighting Fixture - C75300ING22WH - Juno Lighting Group
Des Plaines, IL, USA
Lighting Fixture
C75300ING22WH
Lighting Fixture C75300ING22WH
21 1/2 INCH DIA X 17 5/8 INCH H SIZE WHITE POLYESTER POWDER COATED FINISH UL 1598, CSA C22.2 APPROVAL DAMP LOCATION APPLICATION 1/2 OR 3/4 INCH HUB MOUNTING INCANDESCENT LAMP TYPE 300 W LAMP WATTAGE CAST ALUMINUM HOUSING MATERIAL GLASS REFLECTOR TYPE GLASS REFLECTOR TYPE MOGUL BASE LAMP BASE CARLETON[T], JUNO[R] BRAND C75 MODEL
  • 21 1/2 INCH DIA X 17 5/8 INCH H SIZE
  • WHITE POLYESTER POWDER COATED FINISH
  • UL 1598, CSA C22.2 APPROVAL
  • DAMP LOCATION APPLICATION
  • 1/2 OR 3/4 INCH HUB MOUNTING
  • INCANDESCENT LAMP TYPE
  • 300 W LAMP WATTAGE
  • CAST ALUMINUM HOUSING MATERIAL
  • GLASS REFLECTOR TYPE
  • GLASS REFLECTOR TYPE
  • MOGUL BASE LAMP BASE
  • CARLETON[T], JUNO[R] BRAND
  • C75 MODEL
Supplier's Site Datasheet

Technical Specifications

  Juno Lighting Group
Product Category Lighting Fixtures
Product Number C75300ING22WH
Product Name Lighting Fixture
Application Damp Location
Unlock Full Specs
to access all available technical data

Similar Products

Emergency Lighting - 199190 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 66mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details