Juno Lighting Group Incandescent/Fluorescent/Hid Recessed Trim C6WL-CS-MAX26

Description
SPREAD LENS WALL WASH TYPE ALUMINUM REFLECTOR MATERIAL 6 3/16 INCH DIA X 7 INCH H SIZE LOW IRIDESCENT SATIN CLEAR ALZAK[R] REFLECTOR FINISH INDY[T] C6AW SERIES TRIPLE TUBE COMPACT FLUORESCENT SPREAD LENS HOUSING USED ON UL, CUL APPROVAL DAMP LOCATION APPLICATION 6 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE (1) TRIPLE TUBE 26/32/42 W FLUORESCENT LAMP TYPE INDY[T], JUNO[R] BRAND WITH MAXIMUM WATTAGE LABEL 26 W C6WL MODEL
Datasheet
Description
SPREAD LENS WALL WASH TYPE ALUMINUM REFLECTOR MATERIAL 6 3/16 INCH DIA X 7 INCH H SIZE LOW IRIDESCENT SATIN CLEAR ALZAK[R] REFLECTOR FINISH INDY[T] C6AW SERIES TRIPLE TUBE COMPACT FLUORESCENT SPREAD LENS HOUSING USED ON UL, CUL APPROVAL DAMP LOCATION APPLICATION 6 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE (1) TRIPLE TUBE 26/32/42 W FLUORESCENT LAMP TYPE INDY[T], JUNO[R] BRAND WITH MAXIMUM WATTAGE LABEL 26 W C6WL MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Incandescent/Fluorescent/Hid Recessed Trim - C6WL-CS-MAX26 - Juno Lighting Group
Des Plaines, IL, USA
Incandescent/Fluorescent/Hid Recessed Trim
C6WL-CS-MAX26
Incandescent/Fluorescent/Hid Recessed Trim C6WL-CS-MAX26
SPREAD LENS WALL WASH TYPE ALUMINUM REFLECTOR MATERIAL 6 3/16 INCH DIA X 7 INCH H SIZE LOW IRIDESCENT SATIN CLEAR ALZAK[R] REFLECTOR FINISH INDY[T] C6AW SERIES TRIPLE TUBE COMPACT FLUORESCENT SPREAD LENS HOUSING USED ON UL, CUL APPROVAL DAMP LOCATION APPLICATION 6 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE (1) TRIPLE TUBE 26/32/42 W FLUORESCENT LAMP TYPE INDY[T], JUNO[R] BRAND WITH MAXIMUM WATTAGE LABEL 26 W C6WL MODEL
  • SPREAD LENS WALL WASH TYPE
  • ALUMINUM REFLECTOR MATERIAL
  • 6 3/16 INCH DIA X 7 INCH H SIZE
  • LOW IRIDESCENT SATIN CLEAR ALZAK[R] REFLECTOR FINISH
  • INDY[T] C6AW SERIES TRIPLE TUBE COMPACT FLUORESCENT SPREAD LENS HOUSING USED ON
  • UL, CUL APPROVAL
  • DAMP LOCATION APPLICATION
  • 6 INCH NOMINAL APERTURE SIZE
  • ROUND APERTURE SHAPE
  • (1) TRIPLE TUBE 26/32/42 W FLUORESCENT LAMP TYPE
  • INDY[T], JUNO[R] BRAND
  • WITH MAXIMUM WATTAGE LABEL 26 W
  • C6WL MODEL
Supplier's Site Datasheet

Technical Specifications

  Juno Lighting Group
Product Category Lighting Fixtures
Product Number C6WL-CS-MAX26
Product Name Incandescent/Fluorescent/Hid Recessed Trim
Application Damp Location
Unlock Full Specs
to access all available technical data

Similar Products

Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Batten Lights - 2856545 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details