Juno Lighting Group Incandescent/Fluorescent/Hid Recessed Trim C6HT-LC-CS-WET-PP

Description
LOWER CONE WITH PRISMATIC PLASTIC LENS TYPE REGRESSED ALUMINUM CONE MATERIAL 6 INCH DIA X 5 3/8 INCH H SIZE LOW IRIDESCENT SPECULAR CLEAR ALZAK[R] CONE FINISH INDY[T] C6 SERIES TRIPLE TUBE HORIZONTAL COMPACT FLUORESCENT LENSLITE USED ON UL, CUL APPROVAL DAMP/WET LOCATION APPLICATION 6 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE (1) TRIPLE TUBE 26/32/42 W FLUORESCENT LAMP TYPE INDY[T], JUNO[R] BRAND C650LC-T MODEL
Datasheet
Description
LOWER CONE WITH PRISMATIC PLASTIC LENS TYPE REGRESSED ALUMINUM CONE MATERIAL 6 INCH DIA X 5 3/8 INCH H SIZE LOW IRIDESCENT SPECULAR CLEAR ALZAK[R] CONE FINISH INDY[T] C6 SERIES TRIPLE TUBE HORIZONTAL COMPACT FLUORESCENT LENSLITE USED ON UL, CUL APPROVAL DAMP/WET LOCATION APPLICATION 6 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE (1) TRIPLE TUBE 26/32/42 W FLUORESCENT LAMP TYPE INDY[T], JUNO[R] BRAND C650LC-T MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Incandescent/Fluorescent/Hid Recessed Trim - C6HT-LC-CS-WET-PP - Juno Lighting Group
Des Plaines, IL, USA
Incandescent/Fluorescent/Hid Recessed Trim
C6HT-LC-CS-WET-PP
Incandescent/Fluorescent/Hid Recessed Trim C6HT-LC-CS-WET-PP
LOWER CONE WITH PRISMATIC PLASTIC LENS TYPE REGRESSED ALUMINUM CONE MATERIAL 6 INCH DIA X 5 3/8 INCH H SIZE LOW IRIDESCENT SPECULAR CLEAR ALZAK[R] CONE FINISH INDY[T] C6 SERIES TRIPLE TUBE HORIZONTAL COMPACT FLUORESCENT LENSLITE USED ON UL, CUL APPROVAL DAMP/WET LOCATION APPLICATION 6 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE (1) TRIPLE TUBE 26/32/42 W FLUORESCENT LAMP TYPE INDY[T], JUNO[R] BRAND C650LC-T MODEL
  • LOWER CONE WITH PRISMATIC PLASTIC LENS TYPE
  • REGRESSED ALUMINUM CONE MATERIAL
  • 6 INCH DIA X 5 3/8 INCH H SIZE
  • LOW IRIDESCENT SPECULAR CLEAR ALZAK[R] CONE FINISH
  • INDY[T] C6 SERIES TRIPLE TUBE HORIZONTAL COMPACT FLUORESCENT LENSLITE USED ON
  • UL, CUL APPROVAL
  • DAMP/WET LOCATION APPLICATION
  • 6 INCH NOMINAL APERTURE SIZE
  • ROUND APERTURE SHAPE
  • (1) TRIPLE TUBE 26/32/42 W FLUORESCENT LAMP TYPE
  • INDY[T], JUNO[R] BRAND
  • C650LC-T MODEL
Supplier's Site Datasheet

Technical Specifications

  Juno Lighting Group
Product Category Lighting Fixtures
Product Number C6HT-LC-CS-WET-PP
Product Name Incandescent/Fluorescent/Hid Recessed Trim
Application Marine; Damp Location
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Batten Lights - 286479 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1730mm(L)
View Details
Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details