Juno Lighting Group Incandescent/Fluorescent/Hid Recessed Trim C6HQ-OR1L-WH

Description
OPEN REFLECTOR TYPE 6 INCH DIA X 5 7/8 INCH H SIZE LOW IRIDESCENT WHITE ALZAK[R] REFLECTOR FINISH INDY[T] C6 SERIES QUAD TUBE HORIZONTAL COMPACT FLUORESCENT OPEN DOWNLIGHT USED ON UL, CUL APPROVAL DAMP LOCATION APPLICATION 6 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE (1) QUAD TUBE 13/18/26 W FLUORESCENT LAMP TYPE INDY[T], JUNO[R] BRAND C650 MODEL
Datasheet
Description
OPEN REFLECTOR TYPE 6 INCH DIA X 5 7/8 INCH H SIZE LOW IRIDESCENT WHITE ALZAK[R] REFLECTOR FINISH INDY[T] C6 SERIES QUAD TUBE HORIZONTAL COMPACT FLUORESCENT OPEN DOWNLIGHT USED ON UL, CUL APPROVAL DAMP LOCATION APPLICATION 6 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE (1) QUAD TUBE 13/18/26 W FLUORESCENT LAMP TYPE INDY[T], JUNO[R] BRAND C650 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Incandescent/Fluorescent/Hid Recessed Trim - C6HQ-OR1L-WH - Juno Lighting Group
Des Plaines, IL, USA
Incandescent/Fluorescent/Hid Recessed Trim
C6HQ-OR1L-WH
Incandescent/Fluorescent/Hid Recessed Trim C6HQ-OR1L-WH
OPEN REFLECTOR TYPE 6 INCH DIA X 5 7/8 INCH H SIZE LOW IRIDESCENT WHITE ALZAK[R] REFLECTOR FINISH INDY[T] C6 SERIES QUAD TUBE HORIZONTAL COMPACT FLUORESCENT OPEN DOWNLIGHT USED ON UL, CUL APPROVAL DAMP LOCATION APPLICATION 6 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE (1) QUAD TUBE 13/18/26 W FLUORESCENT LAMP TYPE INDY[T], JUNO[R] BRAND C650 MODEL
  • OPEN REFLECTOR TYPE
  • 6 INCH DIA X 5 7/8 INCH H SIZE
  • LOW IRIDESCENT WHITE ALZAK[R] REFLECTOR FINISH
  • INDY[T] C6 SERIES QUAD TUBE HORIZONTAL COMPACT FLUORESCENT OPEN DOWNLIGHT USED ON
  • UL, CUL APPROVAL
  • DAMP LOCATION APPLICATION
  • 6 INCH NOMINAL APERTURE SIZE
  • ROUND APERTURE SHAPE
  • (1) QUAD TUBE 13/18/26 W FLUORESCENT LAMP TYPE
  • INDY[T], JUNO[R] BRAND
  • C650 MODEL
Supplier's Site Datasheet

Technical Specifications

  Juno Lighting Group
Product Category Lighting Fixtures
Product Number C6HQ-OR1L-WH
Product Name Incandescent/Fluorescent/Hid Recessed Trim
Application Damp Location
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 1950234 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fixture Type Fluorescent Lights
Lamp Type Fluorescent
Lighting Fixture Dimensions 600 mm(L)
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details