Juno Lighting Group Fluorescent Recessed Housing C6HQ-113Q-MVOLT-NDB

Description
SHALLOW DOWNLIGHT ROUGH IN HOUSING TYPE 5 7/8 INCH UL, CUL APPROVAL DAMP LOCATION APPLICATION ELECTRONIC, HPF BALLAST TYPE 1 LAMP(S) G24Q F13 QT, 4 PIN LAMP TYPE 13 W LAMP WATTAGE HEAVY GAUGE DIE FORMED GALVANIZED STEEL SOCKET HOUSING, 16 GAUGE GALVANIZED STEEL MOUNTING RING HOUSING MATERIAL 120/277 V BALLAST/LINE VOLTAGE 6 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE HORIZONTAL LAMP MOUNTING POSITION 4 INCH X 6 INCH GALVANIZED STEEL, (6) 1/2 INCH, (1) 3/4 INCH KNOCKOUT, (8) 12 AWG 90 DEG C THROUGH BRANCH CIRCUIT CONDUCTOR JUNCTION BOX TYPE 6 7/8 INCH CEILING OPENING SIZE INDY[T], JUNO[R] BRAND REFLECTOR TYPE SPECULAR CLEAR ALZAK[R] UPPER REFLECTOR AND WHITE/BLACK PAINTED ALUMINUM BAFFLE C6 MODEL
Datasheet
Description
SHALLOW DOWNLIGHT ROUGH IN HOUSING TYPE 5 7/8 INCH UL, CUL APPROVAL DAMP LOCATION APPLICATION ELECTRONIC, HPF BALLAST TYPE 1 LAMP(S) G24Q F13 QT, 4 PIN LAMP TYPE 13 W LAMP WATTAGE HEAVY GAUGE DIE FORMED GALVANIZED STEEL SOCKET HOUSING, 16 GAUGE GALVANIZED STEEL MOUNTING RING HOUSING MATERIAL 120/277 V BALLAST/LINE VOLTAGE 6 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE HORIZONTAL LAMP MOUNTING POSITION 4 INCH X 6 INCH GALVANIZED STEEL, (6) 1/2 INCH, (1) 3/4 INCH KNOCKOUT, (8) 12 AWG 90 DEG C THROUGH BRANCH CIRCUIT CONDUCTOR JUNCTION BOX TYPE 6 7/8 INCH CEILING OPENING SIZE INDY[T], JUNO[R] BRAND REFLECTOR TYPE SPECULAR CLEAR ALZAK[R] UPPER REFLECTOR AND WHITE/BLACK PAINTED ALUMINUM BAFFLE C6 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fluorescent Recessed Housing - C6HQ-113Q-MVOLT-NDB - Juno Lighting Group
Des Plaines, IL, USA
Fluorescent Recessed Housing
C6HQ-113Q-MVOLT-NDB
Fluorescent Recessed Housing C6HQ-113Q-MVOLT-NDB
SHALLOW DOWNLIGHT ROUGH IN HOUSING TYPE 5 7/8 INCH UL, CUL APPROVAL DAMP LOCATION APPLICATION ELECTRONIC, HPF BALLAST TYPE 1 LAMP(S) G24Q F13 QT, 4 PIN LAMP TYPE 13 W LAMP WATTAGE HEAVY GAUGE DIE FORMED GALVANIZED STEEL SOCKET HOUSING, 16 GAUGE GALVANIZED STEEL MOUNTING RING HOUSING MATERIAL 120/277 V BALLAST/LINE VOLTAGE 6 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE HORIZONTAL LAMP MOUNTING POSITION 4 INCH X 6 INCH GALVANIZED STEEL, (6) 1/2 INCH, (1) 3/4 INCH KNOCKOUT, (8) 12 AWG 90 DEG C THROUGH BRANCH CIRCUIT CONDUCTOR JUNCTION BOX TYPE 6 7/8 INCH CEILING OPENING SIZE INDY[T], JUNO[R] BRAND REFLECTOR TYPE SPECULAR CLEAR ALZAK[R] UPPER REFLECTOR AND WHITE/BLACK PAINTED ALUMINUM BAFFLE C6 MODEL
  • SHALLOW DOWNLIGHT ROUGH IN HOUSING TYPE
  • 5 7/8 INCH
  • UL, CUL APPROVAL
  • DAMP LOCATION APPLICATION
  • ELECTRONIC, HPF BALLAST TYPE
  • 1 LAMP(S)
  • G24Q F13 QT, 4 PIN LAMP TYPE
  • 13 W LAMP WATTAGE
  • HEAVY GAUGE DIE FORMED GALVANIZED STEEL SOCKET HOUSING, 16 GAUGE GALVANIZED STEEL MOUNTING RING HOUSING MATERIAL
  • 120/277 V BALLAST/LINE VOLTAGE
  • 6 INCH NOMINAL APERTURE SIZE
  • ROUND APERTURE SHAPE
  • HORIZONTAL LAMP MOUNTING POSITION
  • 4 INCH X 6 INCH GALVANIZED STEEL, (6) 1/2 INCH, (1) 3/4 INCH KNOCKOUT, (8) 12 AWG 90 DEG C THROUGH BRANCH CIRCUIT CONDUCTOR JUNCTION BOX TYPE
  • 6 7/8 INCH CEILING OPENING SIZE
  • INDY[T], JUNO[R] BRAND
  • REFLECTOR TYPE SPECULAR CLEAR ALZAK[R] UPPER REFLECTOR AND WHITE/BLACK PAINTED ALUMINUM BAFFLE
  • C6 MODEL
Supplier's Site Datasheet

Technical Specifications

  Juno Lighting Group
Product Category Lighting Fixtures
Product Number C6HQ-113Q-MVOLT-NDB
Product Name Fluorescent Recessed Housing
Application Damp Location
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Batten Lights - 2318106 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 6mm(L)
View Details