Schneider Electric Stepper Motors BRS39BW760ABA

Description
Schneider Electric BRS39BW760ABA
Request a Quote Datasheet
Description
Schneider Electric BRS39BW760ABA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Stepper Motors - 119203 - RS Components, Ltd.
Corby, Northants, United Kingdom
Stepper Motors
119203
Stepper Motors 119203
Schneider Electric BRS39BW760ABA

Schneider Electric BRS39BW760ABA

Supplier's Site
Stepper Motors - 4008-BRS39BW760ABA-ND - DigiKey
Thief River Falls, MN, United States
3-PHASE STEPPER MOTOR - 6.78NM -

3-PHASE STEPPER MOTOR - 6.78NM -

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey
Product Category Stepper Motors (rotary) Stepper Motors (rotary)
Product Number 119203 4008-BRS39BW760ABA-ND
Product Name Stepper Motors Stepper Motors
Holding Torque 960 In-oz (678 N-cm) 960 In-oz (678 N-cm)
Continuous Current 2.25 amps
Units Metric English
Shaft Size 0.551 inch (14.0 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Stepper Motor - 57HSD Series (1.8 degree) - 3X Motion Technologies Co., Ltd
3X Motion Technologies Co., Ltd
Specs
Stepper Construction Hybrid
DC Voltage Range 11.2 VDC
Number of Leads 4 to 8 #
View Details
Micro Stepper Motor - 1511P0209 - Constar Motion Co., Ltd
Constar Motion Co., Ltd
Specs
Stepper Construction Permanent Magnet
DC Voltage Range 5.0 VDC
Step Angle 18.00 degrees
View Details
Specs
Holding Torque 439 In-oz (310 N-cm)
Step Angle 1.80 degrees
Rotor Inertia 0.0127 oz-in-sec² (0.0900 kg-cm²)
View Details
Brushless DC-Servomotors Series 3268 ... BX4 4 Pole Technology -  - FAULHABER MICROMO
Specs
DC Voltage Range 48.0 VDC
Torque Constant 12.15 in-oz/amp (85.8 mN-m/amp)
Rotor Inertia 8.92E-4 oz-in-sec² (0.0063 kg-cm²)
View Details