Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
STEPPER MOTORS (ROTARY)
SCHNEIDER ELECTRIC
BRS397W361ACA -- STEPPER MOTORS
Schneider Electric
Stepper Motors
BRS397W361ACA
Description
3-PHASE STEPPER MOTOR - 2.26NM -
DigiKey
Done
Request a Quote
Email Supplier
Datasheet
Description
3-PHASE STEPPER MOTOR - 2.26NM -
Request a Quote
Email Supplier
Datasheet
Suppliers
Company
Product
Description
Supplier Links
DigiKey
Thief River Falls, MN, United States
Stepper Motors
4008-BRS397W361ACA-ND
Stepper Motors
4008-BRS397W361ACA-ND
3-PHASE STEPPER MOTOR - 2.26NM -
3-PHASE STEPPER MOTOR - 2.26NM -
Buy Now
Datasheet
Technical Specifications
DigiKey
Product Category
Stepper Motors (rotary)
Product Number
4008-BRS397W361ACA-ND
Product Name
Stepper Motors
DC Voltage Range
? to 325.0 VDC
Unlock Full Specs
to access all available technical data
Similar Products
FAULHABER MICROMO
Brushless DC-Servomotors Series 1028 ... B 2 Pole Technology
Series 1028 ... B 2 Pole Technology
Specs
DC Voltage Range
12.0 VDC
Torque Constant
0.4786 in-oz/amp (3.38 mN-m/amp)
Rotor Inertia
8.81E-7 oz-in-sec² (6.22E-6 kg-cm²)
View Details
Shenzhen Power Motor Industrial Co., Ltd.
PST.60HB3245-001 Stepper motor
Specs
Step Angle
1.80 degrees
Continuous Current
4.5 amps
Rotor Inertia
0.0065 oz-in-sec² (0.0460 kg-cm²)
View Details
Festo Corporation
Servo motor
EMME-AS-60-S-LS-AS
Specs
DC Voltage Range
360.0 VDC
Continuous Current
0.8000 amps
Continuous Torque
5.3 In-lbs (6.12 kg-cm)
View Details
Constar Motion Co., Ltd
Micro Stepper Motor
1011P0209
Specs
Stepper Construction
Permanent Magnet
DC Voltage Range
5.0 VDC
Step Angle
18.00 degrees
View Details