APC by Schneider Electric Ups, 230V, 900Va/540W; Power Supply Approvals Apc BR900GI

Description
UPS, 230V, 900VA/540W; Power Supply Approvals:ITE; No. of Outlets:10Outlets; Capacity (VA / W):900VA / 540W; Input Voltage AC Max:294V; Output Voltage:230V; Backup Time - Full Load:4.6min; Product Range:Back-UPS Pro Series RoHS Compliant: Yes
Datasheet
Description
UPS, 230V, 900VA/540W; Power Supply Approvals:ITE; No. of Outlets:10Outlets; Capacity (VA / W):900VA / 540W; Input Voltage AC Max:294V; Output Voltage:230V; Backup Time - Full Load:4.6min; Product Range:Back-UPS Pro Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ups, 230V, 900Va/540W; Power Supply Approvals Apc - 90R9892 - Newark, An Avnet Company
Chicago, IL, United States
Ups, 230V, 900Va/540W; Power Supply Approvals Apc
90R9892
Ups, 230V, 900Va/540W; Power Supply Approvals Apc 90R9892
UPS, 230V, 900VA/540W; Power Supply Approvals:ITE; No. of Outlets:10Outlets; Capacity (VA / W):900VA / 540W; Input Voltage AC Max:294V; Output Voltage:230V; Backup Time - Full Load:4.6min; Product Range:Back-UPS Pro Series RoHS Compliant: Yes

UPS, 230V, 900VA/540W; Power Supply Approvals:ITE; No. of Outlets:10Outlets; Capacity (VA / W):900VA / 540W; Input Voltage AC Max:294V; Output Voltage:230V; Backup Time - Full Load:4.6min; Product Range:Back-UPS Pro Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 90R9892
Product Name Ups, 230V, 900Va/540W; Power Supply Approvals Apc
Regulatory Compliance RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

AC Source - 1751B - ValueTronics International, Inc.
AMETEK Programmable Power
Specs
Type AC Power Source
View Details
AC DC Desktop, Wall Power Adapters - 237-2325-ND - DigiKey
Specs
Type 1
Form Factor Wall Mount
Operating Temperature -10 to 40 C (14 to 104 F)
View Details
2 suppliers