APC by Schneider Electric Uninterruptible Power Supply (Ups); Power Supply Approvals Apc BR500GI

Description
UNINTERRUPTIBLE POWER SUPPLY (UPS); Power Supply Approvals:ITE; No. of Outlets:6Outlets; Capacity (VA / W):500VA / 300W; Input Voltage AC Max:152V; Output Voltage:120VAC; Backup Time - Full Load:3min; Product Range:-; Length:284mm
Datasheet
Description
UNINTERRUPTIBLE POWER SUPPLY (UPS); Power Supply Approvals:ITE; No. of Outlets:6Outlets; Capacity (VA / W):500VA / 300W; Input Voltage AC Max:152V; Output Voltage:120VAC; Backup Time - Full Load:3min; Product Range:-; Length:284mm
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Uninterruptible Power Supply (Ups); Power Supply Approvals Apc - 67R6621 - Newark, An Avnet Company
Chicago, IL, United States
Uninterruptible Power Supply (Ups); Power Supply Approvals Apc
67R6621
Uninterruptible Power Supply (Ups); Power Supply Approvals Apc 67R6621
UNINTERRUPTIBLE POWER SUPPLY (UPS); Power Supply Approvals:ITE; No. of Outlets:6Outlets; Capacity (VA / W):500VA / 300W; Input Voltage AC Max:152V; Output Voltage:120VAC; Backup Time - Full Load:3min; Product Range:-; Length:284mm

UNINTERRUPTIBLE POWER SUPPLY (UPS); Power Supply Approvals:ITE; No. of Outlets:6Outlets; Capacity (VA / W):500VA / 300W; Input Voltage AC Max:152V; Output Voltage:120VAC; Backup Time - Full Load:3min; Product Range:-; Length:284mm

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 67R6621
Product Name Uninterruptible Power Supply (Ups); Power Supply Approvals Apc
DC Output Voltage ? to 120.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

DC Power Supply - XPH18-10 - ValueTronics International, Inc.
AMETEK Programmable Power
Specs
Type DC Power Supply
DC Output Power 180 watts
View Details
AC AC Wall Power Adapters - WAU160-750T-ND - DigiKey
Specs
Type 1
Form Factor Wall Mount
Operating Temperature -10 to 50 C (14 to 122 F)
View Details