APC by Schneider Electric UPS; Pro 1500; 230V; 865Watts; 1500VA;Interface Port USB; 50Hz BR1500GI

Description
Nominal Input Voltage: 230 V Input Frequency: 50/60 Hz Input Voltage Range: 151-299 V Battery Type: Maintenance-free sealed Lead-Acid battery with suspended electrolyte :leakproof Typical Recharge Time: 8 Hours
Description
Nominal Input Voltage: 230 V Input Frequency: 50/60 Hz Input Voltage Range: 151-299 V Battery Type: Maintenance-free sealed Lead-Acid battery with suspended electrolyte :leakproof Typical Recharge Time: 8 Hours

Suppliers

Company
Product
Description
Supplier Links
UPS; Pro 1500; 230V; 865Watts; 1500VA;Interface Port USB; 50Hz - 70125240 - Allied Electronics, Inc.
Fort Worth, TX, USA
UPS; Pro 1500; 230V; 865Watts; 1500VA;Interface Port USB; 50Hz
70125240
UPS; Pro 1500; 230V; 865Watts; 1500VA;Interface Port USB; 50Hz 70125240
Nominal Input Voltage: 230 V Input Frequency: 50/60 Hz Input Voltage Range: 151-299 V Battery Type: Maintenance-free sealed Lead-Acid battery with suspended electrolyte :leakproof Typical Recharge Time: 8 Hours

Nominal Input Voltage: 230 V
Input Frequency: 50/60 Hz
Input Voltage Range: 151-299 V
Battery Type: Maintenance-free sealed Lead-Acid battery with suspended electrolyte :leakproof
Typical Recharge Time: 8 Hours

Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Uninterruptible Power Supplies (UPS)
Product Number 70125240
Product Name UPS; Pro 1500; 230V; 865Watts; 1500VA;Interface Port USB; 50Hz
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Battery Backup Fail-safe System - 322 Series - Indelac Controls, Inc.
Specs
UPS Type Single Phase; DC Power
Protection Power Failure
Volt-Amp Rating 0.0030 to 0.0300 kVA
View Details
RUGGED UPS FA10587 -  - AMETEK Programmable Power
AMETEK Programmable Power
Specs
Technology On-line (Double-conversion)
Protection Power Failure; Surge
Volt-Amp Rating 6 kVA
View Details
DC-UPS Ultra-Capacitor Back-Up Systems - C-TEC2408-20 - Altech Corp.
Specs
UPS Type DC Power
Compliance UL
View Details