APC by Schneider Electric Ups, 230V, 1.2Kva/720W; Power Supply Approvals Apc BR1200GI

Description
UPS, 230V, 1.2KVA/720W; Power Supply Approvals:ITE; No. of Outlets:10Outlets; Capacity (VA / W):1.2kVA / 720W; Input Voltage AC Max:230V; Output Voltage:230V; Backup Time - Full Load:5.4min; Product Range:Back-UPS Pro Series RoHS Compliant: Yes
Datasheet
Description
UPS, 230V, 1.2KVA/720W; Power Supply Approvals:ITE; No. of Outlets:10Outlets; Capacity (VA / W):1.2kVA / 720W; Input Voltage AC Max:230V; Output Voltage:230V; Backup Time - Full Load:5.4min; Product Range:Back-UPS Pro Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ups, 230V, 1.2Kva/720W; Power Supply Approvals Apc - 17T4750 - Newark, An Avnet Company
Chicago, IL, United States
Ups, 230V, 1.2Kva/720W; Power Supply Approvals Apc
17T4750
Ups, 230V, 1.2Kva/720W; Power Supply Approvals Apc 17T4750
UPS, 230V, 1.2KVA/720W; Power Supply Approvals:ITE; No. of Outlets:10Outlets; Capacity (VA / W):1.2kVA / 720W; Input Voltage AC Max:230V; Output Voltage:230V; Backup Time - Full Load:5.4min; Product Range:Back-UPS Pro Series RoHS Compliant: Yes

UPS, 230V, 1.2KVA/720W; Power Supply Approvals:ITE; No. of Outlets:10Outlets; Capacity (VA / W):1.2kVA / 720W; Input Voltage AC Max:230V; Output Voltage:230V; Backup Time - Full Load:5.4min; Product Range:Back-UPS Pro Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 17T4750
Product Name Ups, 230V, 1.2Kva/720W; Power Supply Approvals Apc
Regulatory Compliance RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Power Supply - SDR-240-48 - Volktek Corporation
Specs
Operating Temperature -25 to 70 C (-13 to 158 F)
DC Output Voltage 48.0 volts
DC Output Current 5 amps
View Details
Universal supply module - universal supply module bcs3608ex is - BARTEC
Specs
Operating Temperature -29 to 10 C (-20 to 50 F)
View Details
Current Source Power Unit - 4114B1 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Type Current Source
View Details
PST2-24-220 Enclosed Power Supply - PST2-24-220 - Placid Industries, Inc.
Specs
Type DC Power Supply
DC Output Voltage 24.0 volts
DC Output Current 2 amps
View Details