Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
SAFETY RELAYS
SCHNEIDER ELECTRIC
BMXXBE1000 -- SAFETY AUTOMATION CONTROLLERS
Schneider Electric
Safety Automation Controllers
BMXXBE1000
Description
Schneider Electric BMXXBE1000
RS Components, Ltd.
Done
Request a Quote
Email Supplier
Description
Schneider Electric BMXXBE1000
Request a Quote
Email Supplier
Suppliers
Company
Product
Description
Supplier Links
RS Components, Ltd.
Corby, Northants, United Kingdom
Safety Automation Controllers
2887175
Safety Automation Controllers
2887175
Schneider Electric BMXXBE1000
Schneider Electric BMXXBE1000
Supplier's Site
Technical Specifications
RS Components, Ltd.
Product Category
Safety Relays
Product Number
2887175
Product Name
Safety Automation Controllers
Unlock Full Specs
to access all available technical data
Similar Products
BARTEC
Relay
relay-1-changeover-2-changeover-contacts
View Details
Churod Americas, Inc.
4 Pole, 6A Forcibly Guided Relay
CHSR4 Series
Specs
Channels
Single Throw
Mounting
PCBoard; Socket or Plug-in Style
Maximum Switching Current
6.00 amps
View Details
Schmersal Inc.
Relay, Safety, 230Vac, 24Vdc, 6A; Coil Voltage Schmersal
SRB301AN-24VACDC
Specs
Mounting
DIN; DIN Rail
View Details
RS Components, Ltd.
Safety Relays
2871897
Specs
CO
1
View Details