Schneider Electric Pluggable Terminal Blocks BMXFTB2000

Description
Terminal Block, 20-way, Cage Clamp
Request a Quote Datasheet
Description
Terminal Block, 20-way, Cage Clamp
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pluggable Terminal Blocks - 147685 - RS Components, Ltd.
Corby, Northants, United Kingdom
Pluggable Terminal Blocks
147685
Pluggable Terminal Blocks 147685
Terminal Block, 20-way, Cage Clamp

Terminal Block, 20-way, Cage Clamp

Supplier's Site
Terminal Blk/Strip Wiring Dev - 57452787 - Radwell International
Willingboro, NJ, United States
Terminal Blk/Strip Wiring Dev
57452787
Terminal Blk/Strip Wiring Dev 57452787
TERMINAL BLOCK, CAGE CLAMP, 20 POINT, W/ COVER, FOR DIGITAL INPUT MODULE. FREE 2 YEAR RADWELL WARRANTY

TERMINAL BLOCK, CAGE CLAMP, 20 POINT, W/ COVER, FOR DIGITAL INPUT MODULE. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Terminal Blk/Strip Wiring Dev -  - Radwell International
Willingboro, NJ, United States
Terminal Blk/Strip Wiring Dev
Terminal Blk/Strip Wiring Dev
MODICON Panel Accessories BMXFTB2000

MODICON Panel Accessories BMXFTB2000

Supplier's Site
Terminal Block, Pluggable, 20Pos; Pitch Spacing Schneider Electric - 64M2394 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Pluggable, 20Pos; Pitch Spacing Schneider Electric
64M2394
Terminal Block, Pluggable, 20Pos; Pitch Spacing Schneider Electric 64M2394
TERMINAL BLOCK, PLUGGABLE, 20POS; Pitch Spacing:-; No. of Positions:20Position s; Wire Size AWG Min:-; Wire Size AWG Max:-; Conductor Area CSA:1mm²; Wire Connection Method:Clamp; Rated Current:-; Rated Voltage:-; Product Range:- RoHS Compliant: Yes

TERMINAL BLOCK, PLUGGABLE, 20POS; Pitch Spacing:-; No. of Positions:20Positions; Wire Size AWG Min:-; Wire Size AWG Max:-; Conductor Area CSA:1mm²; Wire Connection Method:Clamp; Rated Current:-; Rated Voltage:-; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Radwell International Newark, An Avnet Company
Product Category Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 147685 57452787 64M2394
Product Name Pluggable Terminal Blocks Terminal Blk/Strip Wiring Dev Terminal Block, Pluggable, 20Pos; Pitch Spacing Schneider Electric
Features Terminal Plug
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Block for 5-Wire Cable - 82010071 - Interpower
Specs
Operating Temperature -35 to 100 C (-31 to 212 F)
# of Contacts 5
Body Material Polyamide 6
View Details
Contact elements - Contact element EF - (N) - EF03.3 -  - Schmersal Inc.
Specs
Termination Options Screw terminals
View Details
XW4M/XW4N 3.5mm-Pitch Push-In Terminal Block PCB Connectors - XW4M-26D2-V1DS - Aratas America LLC
Specs
Mounting Options PCB
# of Contacts 26
Contacts Pitch 3.50 mm (0.14 inches)
View Details
2 suppliers