Schneider Electric Motors - AC, DC BMP1402F3NA2A

Description
SYNCHRONOUS MOTOR - BMP - 480 VA
Request a Quote Datasheet
Description
SYNCHRONOUS MOTOR - BMP - 480 VA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Motors - AC, DC - 4008-BMP1402F3NA2A-ND - DigiKey
Thief River Falls, MN, United States
Motors - AC, DC
4008-BMP1402F3NA2A-ND
Motors - AC, DC 4008-BMP1402F3NA2A-ND
SYNCHRONOUS MOTOR - BMP - 480 VA

SYNCHRONOUS MOTOR - BMP - 480 VA

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category AC Motors
Product Number 4008-BMP1402F3NA2A-ND
Product Name Motors - AC, DC
AC Construction Synchronous
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Shaft Speed 6000 rpm
View Details
Metric 30R-D Series Parallel Shaft AC Gearmotor - 1573 - Bodine Electric Company
Specs
AC Voltage & Frequency 208-230/240V 60Hz
Phase Single-phase
Output Power 0.0244 HP
View Details
AC Motor - C Frame Model PM60 - PM6012-2 - Pelonis Technologies, Inc.
Specs
AC Voltage & Frequency 208-230/240V 60Hz
Output Power 0.0214 HP
Continuous Current 0.1400 amps
View Details
Y Series Motor -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
AC Construction Induction
AC Voltage & Frequency 380 V
Phase Three-phase
View Details