Schneider Electric Motors - AC, DC BMH1403P17F2A

Description
MOTOR 140MM IEC 25NM IP54 4600W
Request a Quote Datasheet
Description
MOTOR 140MM IEC 25NM IP54 4600W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Motors - AC, DC - 4008-BMH1403P17F2A-ND - DigiKey
Thief River Falls, MN, United States
Motors - AC, DC
4008-BMH1403P17F2A-ND
Motors - AC, DC 4008-BMH1403P17F2A-ND
MOTOR 140MM IEC 25NM IP54 4600W

MOTOR 140MM IEC 25NM IP54 4600W

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category AC Servomotors
Product Number 4008-BMH1403P17F2A-ND
Product Name Motors - AC, DC
Output Power 6.3 HP
Unlock Full Specs
to access all available technical data

Similar Products

Rotary Servo Motor - SGM7A-06A7D6S - Yaskawa America, Inc. - Motion Division
Yaskawa America, Inc. - Motion Division
Specs
AC Voltage & Frequency 400 V; 208-230/240V 60Hz (optional feature); 460/480V/60Hz (optional feature)
Phase Three-phase
Shaft Orientation In-line; Single-ended
View Details
Kinetix VP Low Inertia Servo Motor - VPL-A0631E-CJ14AA - Allen-Bradley / Rockwell Automation
Specs
Shaft Speed 3500 rpm
View Details
Servo Motor - 40S00330B5 - 3X Motion Technologies Co., Ltd
3X Motion Technologies Co., Ltd
Specs
AC Voltage & Frequency 220VAC; 208-230/240V 60Hz
Output Power 50 HP
Continuous Current 0.6000 to 1.8 amps
View Details