Yaskawa America, Inc. - Motion Division SGMCS Direct Drive Servomotor SGMCS-35E

Description
0.02 - 3kW, high inertia The SGMCS servomotor line is designed for direct drive applications where the load is directly attached to the motor surface. Pre-tapped mounting holes and a hollow-through shaft permit a variety of machine designs. This direct drive motor has substantial load carrying bearings, low speed windings, and 1,048,576 ppr absolute encoders. 200 volt windings are available with maximum speeds up to 500 rpm. There are 17 sizes available with up to 5,310 lb-in (600 Nm) of peak torque.
Request a Quote
Description
0.02 - 3kW, high inertia The SGMCS servomotor line is designed for direct drive applications where the load is directly attached to the motor surface. Pre-tapped mounting holes and a hollow-through shaft permit a variety of machine designs. This direct drive motor has substantial load carrying bearings, low speed windings, and 1,048,576 ppr absolute encoders. 200 volt windings are available with maximum speeds up to 500 rpm. There are 17 sizes available with up to 5,310 lb-in (600 Nm) of peak torque.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
SGMCS Direct Drive Servomotor - SGMCS-35E - Yaskawa America, Inc. - Motion Division
Waukegan, IL, United States
SGMCS Direct Drive Servomotor
SGMCS-35E
SGMCS Direct Drive Servomotor SGMCS-35E
0.02 - 3kW, high inertia The SGMCS servomotor line is designed for direct drive applications where the load is directly attached to the motor surface. Pre-tapped mounting holes and a hollow-through shaft permit a variety of machine designs. This direct drive motor has substantial load carrying bearings, low speed windings, and 1,048,576 ppr absolute encoders. 200 volt windings are available with maximum speeds up to 500 rpm. There are 17 sizes available with up to 5,310 lb-in (600 Nm) of peak torque.

0.02 - 3kW, high inertia
The SGMCS servomotor line is designed for direct drive applications where the load is directly attached to the motor surface. Pre-tapped mounting holes and a hollow-through shaft permit a variety of machine designs. This direct drive motor has substantial load carrying bearings, low speed windings, and 1,048,576 ppr absolute encoders. 200 volt windings are available with maximum speeds up to 500 rpm. There are 17 sizes available with up to 5,310 lb-in (600 Nm) of peak torque.

Supplier's Site

Technical Specifications

  Yaskawa America, Inc. - Motion Division
Product Category DC Servomotors
Product Number SGMCS-35E
Product Name SGMCS Direct Drive Servomotor
Output Power 0.7371 HP
Continuous Current 3.5 amps
Continuous Torque 309.7 In-lbs (357 kg-cm)
Rotor Inertia 20.25 oz-in-sec² (143 kg-cm²)
Units Metric
Unlock Full Specs
to access all available technical data

Similar Products

Servo Motor - 305223 - Radwell International
Yaskawa America, Inc. - Motion Division
View Details
SGMCS Direct Drive Servomotor - SGMCS-2ZN - Yaskawa America, Inc. - Motion Division
Yaskawa America, Inc. - Motion Division
Specs
Output Power 4.21 HP
Continuous Current 18.9 amps
Continuous Torque 1769.9 In-lbs (2041 kg-cm)
View Details
Servo Motor - 112700290 - Radwell International
Yaskawa America, Inc. - Motion Division
View Details
Servo Motor - 4877033 - Radwell International
Yaskawa America, Inc. - Motion Division
View Details