Schneider Electric Motors - AC, DC BMH0703P07F2A

Description
MTR 70MM IP54 NOKEY ENC MULTI16
Request a Quote Datasheet
Description
MTR 70MM IP54 NOKEY ENC MULTI16
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Motors - AC, DC - 4008-BMH0703P07F2A-ND - DigiKey
Thief River Falls, MN, United States
Motors - AC, DC
4008-BMH0703P07F2A-ND
Motors - AC, DC 4008-BMH0703P07F2A-ND
MTR 70MM IP54 NOKEY ENC MULTI16

MTR 70MM IP54 NOKEY ENC MULTI16

Buy Now Datasheet
Servo Motors - 2887153 - RS Components, Ltd.
Corby, Northants, United Kingdom
Servo Motors
2887153
Servo Motors 2887153
Schneider Electric BMH0703P07F2A

Schneider Electric BMH0703P07F2A

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd.
Product Category AC Servomotors AC Servomotors
Product Number 4008-BMH0703P07F2A-ND 2887153
Product Name Motors - AC, DC Servo Motors
Output Power 1.74 HP 1.74 HP
Unlock Full Specs
to access all available technical data

Similar Products

SGMCS Direct Drive Servomotor - SGMCS-25D - Yaskawa America, Inc. - Motion Division
Yaskawa America, Inc. - Motion Division
Specs
AC Voltage & Frequency 200 V; 208-230/240V 60Hz; International Voltages
Phase Single-phase
AC Motor Features Multi-speed
View Details
AC Servo Motors, Drives and Controllers - EM1 Series - HIWIN Corporation
Specs
Output Power 0.0670 to 2.68 HP
View Details
MP-Series MPF 240V AC Rotary Servo Motor - MPF-A4540F-SJ74BA - Allen-Bradley / Rockwell Automation
Specs
AC Voltage & Frequency 208-230/240V 60Hz
Continuous Torque 90.3 In-lbs (104 kg-cm)
Shaft Speed 3000 rpm
View Details
Servo Motor - 110S Series (110mm) - 3X Motion Technologies Co., Ltd
3X Motion Technologies Co., Ltd
Specs
AC Voltage & Frequency 208-230/240V 60Hz
Output Power 1800 HP
Continuous Current 6 amps
View Details