Schneider Electric OEM Parts - OEM Parts (A - B) - BMEP583020 BMEP583020

Description
Manufacturer: Schneider Electric Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1074146-BMEP583020 Length: 64.6 mm Width: 134.6 mm Categories: OEM Parts(A-B) Popularity: Low Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 60 °C Depth: 130.3 mm Mount: Rack RoHS: Non-Compliant Min Operating Temperature: 0 °C Number of I/Os: 3072
Request a Quote
Description
Manufacturer: Schneider Electric Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1074146-BMEP583020 Length: 64.6 mm Width: 134.6 mm Categories: OEM Parts(A-B) Popularity: Low Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 60 °C Depth: 130.3 mm Mount: Rack RoHS: Non-Compliant Min Operating Temperature: 0 °C Number of I/Os: 3072
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
OEM Parts - OEM Parts (A - B) - BMEP583020 - 1074146-BMEP583020 - Win Source Electronics
Laguna Hills, CA, United States
OEM Parts - OEM Parts (A - B) - BMEP583020
1074146-BMEP583020
OEM Parts - OEM Parts (A - B) - BMEP583020 1074146-BMEP583020
Manufacturer: Schneider Electric Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1074146-BMEP583020 Length: 64.6 mm Width: 134.6 mm Categories: OEM Parts(A-B) Popularity: Low Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 60 °C Depth: 130.3 mm Mount: Rack RoHS: Non-Compliant Min Operating Temperature: 0 °C Number of I/Os: 3072

Manufacturer: Schneider Electric
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1074146-BMEP583020
Length: 64.6 mm
Width: 134.6 mm
Categories: OEM Parts(A-B)
Popularity: Low
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 60 °C
Depth: 130.3 mm
Mount: Rack
RoHS: Non-Compliant
Min Operating Temperature: 0 °C
Number of I/Os: 3072

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 1074146-BMEP583020
Product Name OEM Parts - OEM Parts (A - B) - BMEP583020
Unlock Full Specs
to access all available technical data