APC by Schneider Electric UPS, APC BACK CS; 650VA; 400W; InternetDSL; Fax; Modem Protection BK650EI

Description
Nominal Input Voltage: 230 V Input Frequency: 50/60 Hz Input Voltage Range: 180-260 V Input Voltage Adjustable Range: 160-282 V Battery Type: Maintenance-free sealed Lead-Acid battery with suspended electrolyte Typical Recharge time: 8 Hours
Description
Nominal Input Voltage: 230 V Input Frequency: 50/60 Hz Input Voltage Range: 180-260 V Input Voltage Adjustable Range: 160-282 V Battery Type: Maintenance-free sealed Lead-Acid battery with suspended electrolyte Typical Recharge time: 8 Hours

Suppliers

Company
Product
Description
Supplier Links
UPS, APC BACK CS; 650VA; 400W; InternetDSL; Fax; Modem Protection - 70125164 - Allied Electronics, Inc.
Fort Worth, TX, USA
UPS, APC BACK CS; 650VA; 400W; InternetDSL; Fax; Modem Protection
70125164
UPS, APC BACK CS; 650VA; 400W; InternetDSL; Fax; Modem Protection 70125164
Nominal Input Voltage: 230 V Input Frequency: 50/60 Hz Input Voltage Range: 180-260 V Input Voltage Adjustable Range: 160-282 V Battery Type: Maintenance-free sealed Lead-Acid battery with suspended electrolyte Typical Recharge time: 8 Hours

Nominal Input Voltage: 230 V
Input Frequency: 50/60 Hz
Input Voltage Range: 180-260 V
Input Voltage Adjustable Range: 160-282 V
Battery Type: Maintenance-free sealed Lead-Acid battery with suspended electrolyte
Typical Recharge time: 8 Hours

Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Uninterruptible Power Supplies (UPS)
Product Number 70125164
Product Name UPS, APC BACK CS; 650VA; 400W; InternetDSL; Fax; Modem Protection
Compliance CE Marked
Unlock Full Specs
to access all available technical data

Similar Products

RUGGED UPS FA00188 -  - AMETEK Programmable Power
AMETEK Programmable Power
Specs
Technology On-line (Double-conversion)
Protection Power Failure; Surge
Watt Rating 1 to 1.4 kwatts
View Details
Industrial Battery Backup Fail-safe System - 322 Series - Indelac Controls, Inc.
Specs
UPS Type Single Phase; DC Power
Protection Power Failure
Volt-Amp Rating 0.0030 to 0.0300 kVA
View Details
DC-UPS Ultra-Capacitor Back-Up Systems - CEM-8 - Altech Corp.
Specs
UPS Type DC Power
Compliance UL
View Details
Uninterruptible Power Supply (UPS) Systems - BB-DR-UPS40-ND - DigiKey
Specs
UPS Type Single Phase
Technology Off-line (Standby)
Protection Power Failure; Surge
View Details