The Thermal Magnetic Circuit Breaker, part number 16AC9291, is a 3-pole device with a current rating of 110A and a voltage rating of 690V AC. It features a thermal-magnetic trip unit technology, providing reliable protection against overloads and short circuits. The breaker has a breaking capacity of 100 kA at 240V AC and 65 kA at 480V AC, ensuring robust performance in various electrical systems. Designed for mounting on a symmetrical DIN rail, it has a compact size with dimensions of 5.39 inches in height, 3.19 inches in width, and 3.15 inches in depth. The device is suitable for isolation and has a mechanical durability of 20,000 cycles and an electrical durability of 10,000 cycles at 440V. It is compliant with several standards, including UL 489 and IEC 60947-2, and has an IP40 rating for front cover protection. The circuit breaker operates effectively in ambient temperatures ranging from -13°F to 158°F and is designed for use in environments with pollution degree 3. It is also recognized as a Green Premium product, indicating its compliance with sustainability standards. This product is suitable for engineers looking for a reliable circuit protection solution in their electrical distribution systems.
THERMAL MAG CKT BREAKER, 3P, 110A, 690V; Product Range:PowerPact B Series; Current Rating:110A; No. of Poles:3 Pole; Voltage Rating VDC:-; Voltage Rating VAC:690V; Circuit Breaker Mounting:DIN Rail, Panel RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Circuit Breakers |
| Product Number | 16AC9291 |
| Product Name | Thermal Mag Ckt Breaker, 3P, 110A, 690V; Product Range Square D By Schneider Electric |
| Rated AC Voltage | 690 volts |