APC by Schneider Electric Ups, 120V, 500Va/300W; Power Supply Approvals Apc BG500

Description
UPS, 120V, 500VA/300W; Power Supply Approvals:ITE; No. of Outlets:4Outlets; Capacity (VA / W):500VA / 300W; Input Voltage AC Max:120V; Output Voltage:120V; Backup Time - Full Load:-; Product Range:Back-UPS Series; Length:191mm RoHS Compliant: Yes
Datasheet
Description
UPS, 120V, 500VA/300W; Power Supply Approvals:ITE; No. of Outlets:4Outlets; Capacity (VA / W):500VA / 300W; Input Voltage AC Max:120V; Output Voltage:120V; Backup Time - Full Load:-; Product Range:Back-UPS Series; Length:191mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ups, 120V, 500Va/300W; Power Supply Approvals Apc - 29X9171 - Newark, An Avnet Company
Chicago, IL, United States
Ups, 120V, 500Va/300W; Power Supply Approvals Apc
29X9171
Ups, 120V, 500Va/300W; Power Supply Approvals Apc 29X9171
UPS, 120V, 500VA/300W; Power Supply Approvals:ITE; No. of Outlets:4Outlets; Capacity (VA / W):500VA / 300W; Input Voltage AC Max:120V; Output Voltage:120V; Backup Time - Full Load:-; Product Range:Back-UPS Series; Length:191mm RoHS Compliant: Yes

UPS, 120V, 500VA/300W; Power Supply Approvals:ITE; No. of Outlets:4Outlets; Capacity (VA / W):500VA / 300W; Input Voltage AC Max:120V; Output Voltage:120V; Backup Time - Full Load:-; Product Range:Back-UPS Series; Length:191mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 29X9171
Product Name Ups, 120V, 500Va/300W; Power Supply Approvals Apc
Regulatory Compliance RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

DC Power Supply - DCR60-9B - ValueTronics International, Inc.
AMETEK Programmable Power
Specs
Type DC Power Supply
DC Output Power 500 watts
View Details
DC-DC Converter Isolated -  - Micropower LLC
Specs
Type DC-DC Converter
Features IP21
DC Output Voltage 24.0 volts
View Details
AC DC Desktop, Wall Power Adapters - 237-2255-ND - DigiKey
Specs
Type 1
Form Factor Wall Mount
Operating Temperature 0 to 40 C (32 to 104 F)
View Details
2 suppliers