APC by Schneider Electric Surge Protector, 10 Outlet, 120V, 5-15P; No. Of Outlets Apc BE750G-CN

Description
SURGE PROTECTOR, 10 OUTLET, 120V, 5-15P; No. of Outlets:10Outlets; Outlet Type:NEMA 5-15R; Current Rating:-; Supply Voltage VAC:120V; Plug Type:NEMA 5-15P; Cable Length:1.83m; Peak Surge Current:-; Energy Rating:354J; Product Range:
Datasheet
Description
SURGE PROTECTOR, 10 OUTLET, 120V, 5-15P; No. of Outlets:10Outlets; Outlet Type:NEMA 5-15R; Current Rating:-; Supply Voltage VAC:120V; Plug Type:NEMA 5-15P; Cable Length:1.83m; Peak Surge Current:-; Energy Rating:354J; Product Range:
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surge Protector, 10 Outlet, 120V, 5-15P; No. Of Outlets Apc - 75M0232 - Newark, An Avnet Company
Chicago, IL, United States
Surge Protector, 10 Outlet, 120V, 5-15P; No. Of Outlets Apc
75M0232
Surge Protector, 10 Outlet, 120V, 5-15P; No. Of Outlets Apc 75M0232
SURGE PROTECTOR, 10 OUTLET, 120V, 5-15P; No. of Outlets:10Outlets; Outlet Type:NEMA 5-15R; Current Rating:-; Supply Voltage VAC:120V; Plug Type:NEMA 5-15P; Cable Length:1.83m; Peak Surge Current:-; Energy Rating:354J; Product Range:

SURGE PROTECTOR, 10 OUTLET, 120V, 5-15P; No. of Outlets:10Outlets; Outlet Type:NEMA 5-15R; Current Rating:-; Supply Voltage VAC:120V; Plug Type:NEMA 5-15P; Cable Length:1.83m; Peak Surge Current:-; Energy Rating:354J; Product Range:

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Strips
Product Number 75M0232
Product Name Surge Protector, 10 Outlet, 120V, 5-15P; No. Of Outlets Apc
Number of Outlets 10
Unlock Full Specs
to access all available technical data

Similar Products

North American 4-Position Socket Strip - 85010231 - Interpower
Specs
Voltage 250VAC
Number of Outlets 4
Current 15.0 amps
View Details
Extension Leads & Cable Reels - 455343 - RS Components, Ltd.
Specs
Voltage 230 v ac
Number of Outlets 6
Outlets Type g - british
View Details
PDUs and Outlet Strips - 1582T6B1 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Voltage 120 VAC
Number of Outlets 6
Current 15.0 amps
View Details