APC by Schneider Electric Apc Be350R Battery Backup; Power Supply Approvals Apc BE425M

Description
APC BE350R Battery Backup; Power Supply Approvals:-; No. of Outlets:6Outlets; Capacity (VA / W):425VA / 255W; Input Voltage AC Max:120V; Output Voltage:120V; Backup Time - Full Load:2.6min; Product Range:-; Length:4.13"; Width:9.98"RoHS Compliant: Yes
Datasheet
Description
APC BE350R Battery Backup; Power Supply Approvals:-; No. of Outlets:6Outlets; Capacity (VA / W):425VA / 255W; Input Voltage AC Max:120V; Output Voltage:120V; Backup Time - Full Load:2.6min; Product Range:-; Length:4.13"; Width:9.98"RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Apc Be350R Battery Backup; Power Supply Approvals Apc - 73H0873 - Newark, An Avnet Company
Chicago, IL, United States
Apc Be350R Battery Backup; Power Supply Approvals Apc
73H0873
Apc Be350R Battery Backup; Power Supply Approvals Apc 73H0873
APC BE350R Battery Backup; Power Supply Approvals:-; No. of Outlets:6Outlets; Capacity (VA / W):425VA / 255W; Input Voltage AC Max:120V; Output Voltage:120V; Backup Time - Full Load:2.6min; Product Range:-; Length:4.13"; Width:9.98"RoHS Compliant: Yes

APC BE350R Battery Backup; Power Supply Approvals:-; No. of Outlets:6Outlets; Capacity (VA / W):425VA / 255W; Input Voltage AC Max:120V; Output Voltage:120V; Backup Time - Full Load:2.6min; Product Range:-; Length:4.13"; Width:9.98"RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 73H0873
Product Name Apc Be350R Battery Backup; Power Supply Approvals Apc
DC Output Voltage 120.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Power Supply - SDR-480P-48 - Volktek Corporation
Specs
Operating Temperature -25 to 70 C (-13 to 158 F)
DC Output Voltage 48.0 volts
DC Output Current 10 amps
View Details
Universal supply module - universal supply module bcs3600ex ni - BARTEC
Specs
Operating Temperature -29 to 10 C (-20 to 50 F)
View Details
Current Source Power Unit - 4139 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Type Current Source
View Details
PST2-24-220 Enclosed Power Supply - PST2-24-220 - Placid Industries, Inc.
Specs
Type DC Power Supply
DC Output Voltage 24.0 volts
DC Output Current 2 amps
View Details