APC by Schneider Electric Back-UPS; ES 6 Outlets; 350VA; 120V BE350G

Description
APC's Back-UPS® ES Series is now “greener” than ever. The ES 350 utilizes an ultra-efficient design that consumes less power during normal operation than any other battery backup in its class, saving you money on your electricity bill. It's also RoHS compliant, which means its manufacture and ultimate disposal is easier on the environment. Even the packaging has been carefully selected to minimize energy use in it's creation and to maximize the use of recycled materials. Features: Included PowerChute® Safe System Shutdown Software Full Dataline Protection Three-Year Warranty USB Connectivity
Description
APC's Back-UPS® ES Series is now “greener” than ever. The ES 350 utilizes an ultra-efficient design that consumes less power during normal operation than any other battery backup in its class, saving you money on your electricity bill. It's also RoHS compliant, which means its manufacture and ultimate disposal is easier on the environment. Even the packaging has been carefully selected to minimize energy use in it's creation and to maximize the use of recycled materials. Features: Included PowerChute® Safe System Shutdown Software Full Dataline Protection Three-Year Warranty USB Connectivity

Suppliers

Company
Product
Description
Supplier Links
Back-UPS; ES 6 Outlets; 350VA; 120V - 70125162 - Allied Electronics, Inc.
Fort Worth, TX, USA
Back-UPS; ES 6 Outlets; 350VA; 120V
70125162
Back-UPS; ES 6 Outlets; 350VA; 120V 70125162
APC's Back-UPS® ES Series is now “greener” than ever. The ES 350 utilizes an ultra-efficient design that consumes less power during normal operation than any other battery backup in its class, saving you money on your electricity bill. It's also RoHS compliant, which means its manufacture and ultimate disposal is easier on the environment. Even the packaging has been carefully selected to minimize energy use in it's creation and to maximize the use of recycled materials. Features: Included PowerChute® Safe System Shutdown Software Full Dataline Protection Three-Year Warranty USB Connectivity

APC's Back-UPS® ES Series is now “greener” than ever. The ES 350 utilizes an ultra-efficient design that consumes less power during normal operation than any other battery backup in its class, saving you money on your electricity bill. It's also RoHS compliant, which means its manufacture and ultimate disposal is easier on the environment. Even the packaging has been carefully selected to minimize energy use in it's creation and to maximize the use of recycled materials.
Features:

  • Included PowerChute® Safe System Shutdown Software
  • Full Dataline Protection
  • Three-Year Warranty
  • USB Connectivity
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Uninterruptible Power Supplies (UPS)
Product Number 70125162
Product Name Back-UPS; ES 6 Outlets; 350VA; 120V
Volt-Amp Rating 0.3500 kVA
Unlock Full Specs
to access all available technical data

Similar Products

DC-UPS Ultra-Capacitor Back-Up Systems - C-TEC2440 P - Altech Corp.
Specs
UPS Type DC Power
Compliance UL
View Details
Industrial Battery Backup Fail-safe System - 322 Series - Indelac Controls, Inc.
Specs
UPS Type Single Phase; DC Power
Protection Power Failure
Volt-Amp Rating 0.0030 to 0.0300 kVA
View Details
Uniterruptible Power Supply - 1609-D1000E - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Volt-Amp Rating 1 kVA
View Details