Schneider Electric, Ltd. Thermal Overload/Heater B15.5

Description
OVERLOAD THERMAL UNIT, HEATING ELEMENT, STANDARD TRIP, MANUAL RESET, PLUG IN, 9.18 TO 12.9 AMP. FREE 2 YEAR RADWELL WARRANTY
Description
OVERLOAD THERMAL UNIT, HEATING ELEMENT, STANDARD TRIP, MANUAL RESET, PLUG IN, 9.18 TO 12.9 AMP. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Thermal Overload/Heater - 57448038 - Radwell International
Willingboro, NJ, United States
Thermal Overload/Heater
57448038
Thermal Overload/Heater 57448038
OVERLOAD THERMAL UNIT, HEATING ELEMENT, STANDARD TRIP, MANUAL RESET, PLUG IN, 9.18 TO 12.9 AMP. FREE 2 YEAR RADWELL WARRANTY

OVERLOAD THERMAL UNIT, HEATING ELEMENT, STANDARD TRIP, MANUAL RESET, PLUG IN, 9.18 TO 12.9 AMP. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Thermal Overload/Heater -  - Radwell International
Willingboro, NJ, United States
Thermal Overload/Heater
Thermal Overload/Heater
SQUARE D Contactors & Starters B15.5

SQUARE D Contactors & Starters B15.5

Supplier's Site

Technical Specifications

  Radwell International Radwell International
Product Category Motor Starters and Contactors Motor Starters and Contactors
Product Number 57448038
Product Name Thermal Overload/Heater Thermal Overload/Heater
Continuous Current 12.9 amps
Unlock Full Specs
to access all available technical data

Similar Products

IEC 12 A Contactor - 100-C12T400 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Standard Rating IEC
Number of Poles 4
Continuous Current 12 amps
View Details
3 Pole AC Coil Contactors - MC-12B-AC230V - Altech Corp.
Specs
Standard Rating NEMA; IEC
Device Technology Electro-mechanical
AC Motor Phase Single; Three
View Details
Motor Starters - 206057 - RS Components, Ltd.
RS Components, Ltd.
Specs
Single Phase Power 24.79 HP
Three Phase Power 24.79 HP
DC Horsepower 24.79 HP
View Details