Juno Lighting Group Outdoor Wall Light AW142CFE1FTPCBLEMX

Description
FULL CUT OFF, INDUSTRIAL TYPE 15 1/2 INCH W X 13 1/2 INCH D X 8 INCH H SIZE BLACK FINISH UL 1598, CSA C22.2 APPROVAL ELECTRONIC BALLAST TYPE YES LAMP INCLUDED GX24Q 4 PIN COMPACT FLUORESCENT LAMP TYPE 42 W LAMP WATTAGE DIE CAST ALUMINUM HOUSING MATERIAL 120 V LAMP/BALLAST VOLTAGE HEAT RESISTANT TEMPERED GLASS LENS REFRACTOR/LENS TYPE ALARI[T], JUNO[R] BRAND WITH FORWARD THROW BEAM SPREAD, PHOTOCONTROL, -18 DEG C DUAL FUNCTION LAMP EMERGENCY BALLAST AW MODEL
Datasheet
Description
FULL CUT OFF, INDUSTRIAL TYPE 15 1/2 INCH W X 13 1/2 INCH D X 8 INCH H SIZE BLACK FINISH UL 1598, CSA C22.2 APPROVAL ELECTRONIC BALLAST TYPE YES LAMP INCLUDED GX24Q 4 PIN COMPACT FLUORESCENT LAMP TYPE 42 W LAMP WATTAGE DIE CAST ALUMINUM HOUSING MATERIAL 120 V LAMP/BALLAST VOLTAGE HEAT RESISTANT TEMPERED GLASS LENS REFRACTOR/LENS TYPE ALARI[T], JUNO[R] BRAND WITH FORWARD THROW BEAM SPREAD, PHOTOCONTROL, -18 DEG C DUAL FUNCTION LAMP EMERGENCY BALLAST AW MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Outdoor Wall Light - AW142CFE1FTPCBLEMX - Juno Lighting Group
Des Plaines, IL, USA
Outdoor Wall Light
AW142CFE1FTPCBLEMX
Outdoor Wall Light AW142CFE1FTPCBLEMX
FULL CUT OFF, INDUSTRIAL TYPE 15 1/2 INCH W X 13 1/2 INCH D X 8 INCH H SIZE BLACK FINISH UL 1598, CSA C22.2 APPROVAL ELECTRONIC BALLAST TYPE YES LAMP INCLUDED GX24Q 4 PIN COMPACT FLUORESCENT LAMP TYPE 42 W LAMP WATTAGE DIE CAST ALUMINUM HOUSING MATERIAL 120 V LAMP/BALLAST VOLTAGE HEAT RESISTANT TEMPERED GLASS LENS REFRACTOR/LENS TYPE ALARI[T], JUNO[R] BRAND WITH FORWARD THROW BEAM SPREAD, PHOTOCONTROL, -18 DEG C DUAL FUNCTION LAMP EMERGENCY BALLAST AW MODEL
  • FULL CUT OFF, INDUSTRIAL TYPE
  • 15 1/2 INCH W X 13 1/2 INCH D X 8 INCH H SIZE
  • BLACK FINISH
  • UL 1598, CSA C22.2 APPROVAL
  • ELECTRONIC BALLAST TYPE
  • YES LAMP INCLUDED
  • GX24Q 4 PIN COMPACT FLUORESCENT LAMP TYPE
  • 42 W LAMP WATTAGE
  • DIE CAST ALUMINUM HOUSING MATERIAL
  • 120 V LAMP/BALLAST VOLTAGE
  • HEAT RESISTANT TEMPERED GLASS LENS REFRACTOR/LENS TYPE
  • ALARI[T], JUNO[R] BRAND
  • WITH FORWARD THROW BEAM SPREAD, PHOTOCONTROL, -18 DEG C DUAL FUNCTION LAMP EMERGENCY BALLAST
  • AW MODEL
Supplier's Site Datasheet

Technical Specifications

  Juno Lighting Group
Product Category Lighting Fixtures
Product Number AW142CFE1FTPCBLEMX
Product Name Outdoor Wall Light
Fixture Type Wall Fixture
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2863963 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 120mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details