FULL CUT OFF, INDUSTRIAL TYPE
15 1/2 INCH W X 13 1/2 INCH D X 8 INCH H SIZE
BRONZE FINISH
UL 1598, CSA C22.2 APPROVAL
ELECTRONIC BALLAST TYPE
GX24Q 4 PIN COMPACT FLUORESCENT LAMP TYPE
32 W LAMP WATTAGE
DIE CAST ALUMINUM HOUSING MATERIAL
120/277 V LAMP/BALLAST VOLTAGE
HEAT RESISTANT TEMPERED GLASS LENS REFRACTOR/LENS TYPE
ALARI[T], JUNO[R] BRAND
WITH FORWARD THROW BEAM SPREAD
AW MODEL
Juno Lighting Group
Done
Datasheet
Description
FULL CUT OFF, INDUSTRIAL TYPE
15 1/2 INCH W X 13 1/2 INCH D X 8 INCH H SIZE
BRONZE FINISH
UL 1598, CSA C22.2 APPROVAL
ELECTRONIC BALLAST TYPE
GX24Q 4 PIN COMPACT FLUORESCENT LAMP TYPE
32 W LAMP WATTAGE
DIE CAST ALUMINUM HOUSING MATERIAL
120/277 V LAMP/BALLAST VOLTAGE
HEAT RESISTANT TEMPERED GLASS LENS REFRACTOR/LENS TYPE
ALARI[T], JUNO[R] BRAND
WITH FORWARD THROW BEAM SPREAD
AW MODEL
FULL CUT OFF, INDUSTRIAL TYPE
15 1/2 INCH W X 13 1/2 INCH D X 8 INCH H SIZE
BRONZE FINISH
UL 1598, CSA C22.2 APPROVAL
ELECTRONIC BALLAST TYPE
GX24Q 4 PIN COMPACT FLUORESCENT LAMP TYPE
32 W LAMP WATTAGE
DIE CAST ALUMINUM HOUSING MATERIAL
120/277 V LAMP/BALLAST VOLTAGE
HEAT RESISTANT TEMPERED GLASS LENS REFRACTOR/LENS TYPE
ALARI[T], JUNO[R] BRAND
WITH FORWARD THROW BEAM SPREAD
AW MODEL
FULL CUT OFF, INDUSTRIAL TYPE
15 1/2 INCH W X 13 1/2 INCH D X 8 INCH H SIZE
BRONZE FINISH
UL 1598, CSA C22.2 APPROVAL
ELECTRONIC BALLAST TYPE
GX24Q 4 PIN COMPACT FLUORESCENT LAMP TYPE
32 W LAMP WATTAGE
DIE CAST ALUMINUM HOUSING MATERIAL
120/277 V LAMP/BALLAST VOLTAGE
HEAT RESISTANT TEMPERED GLASS LENS REFRACTOR/LENS TYPE