FULL CUT OFF, INDUSTRIAL TYPE
15 1/2 INCH W X 13 1/2 INCH D X 8 INCH H SIZE
BRONZE FINISH
UL 1598, CSA C22.2 APPROVAL
MAGNETIC, QUAD TAP BALLAST TYPE
YES LAMP INCLUDED
B17 MEDIUM BASE HIGH PRESSURE SODIUM LAMP TYPE
100 W LAMP WATTAGE
DIE CAST ALUMINUM HOUSING MATERIAL
120/208/240/277 V LAMP/BALLAST VOLTAGE
HEAT RESISTANT TEMPERED GLASS LENS REFRACTOR/LENS TYPE
ALARI[T], JUNO[R] BRAND
WITH WIDE THROW BEAM SPREAD
AW MODEL
Juno Lighting Group
Done
Datasheet
Description
FULL CUT OFF, INDUSTRIAL TYPE
15 1/2 INCH W X 13 1/2 INCH D X 8 INCH H SIZE
BRONZE FINISH
UL 1598, CSA C22.2 APPROVAL
MAGNETIC, QUAD TAP BALLAST TYPE
YES LAMP INCLUDED
B17 MEDIUM BASE HIGH PRESSURE SODIUM LAMP TYPE
100 W LAMP WATTAGE
DIE CAST ALUMINUM HOUSING MATERIAL
120/208/240/277 V LAMP/BALLAST VOLTAGE
HEAT RESISTANT TEMPERED GLASS LENS REFRACTOR/LENS TYPE
ALARI[T], JUNO[R] BRAND
WITH WIDE THROW BEAM SPREAD
AW MODEL
FULL CUT OFF, INDUSTRIAL TYPE
15 1/2 INCH W X 13 1/2 INCH D X 8 INCH H SIZE
BRONZE FINISH
UL 1598, CSA C22.2 APPROVAL
MAGNETIC, QUAD TAP BALLAST TYPE
YES LAMP INCLUDED
B17 MEDIUM BASE HIGH PRESSURE SODIUM LAMP TYPE
100 W LAMP WATTAGE
DIE CAST ALUMINUM HOUSING MATERIAL
120/208/240/277 V LAMP/BALLAST VOLTAGE
HEAT RESISTANT TEMPERED GLASS LENS REFRACTOR/LENS TYPE
ALARI[T], JUNO[R] BRAND
WITH WIDE THROW BEAM SPREAD
AW MODEL
FULL CUT OFF, INDUSTRIAL TYPE
15 1/2 INCH W X 13 1/2 INCH D X 8 INCH H SIZE
BRONZE FINISH
UL 1598, CSA C22.2 APPROVAL
MAGNETIC, QUAD TAP BALLAST TYPE
YES LAMP INCLUDED
B17 MEDIUM BASE HIGH PRESSURE SODIUM LAMP TYPE
100 W LAMP WATTAGE
DIE CAST ALUMINUM HOUSING MATERIAL
120/208/240/277 V LAMP/BALLAST VOLTAGE
HEAT RESISTANT TEMPERED GLASS LENS REFRACTOR/LENS TYPE